EN
  • EN
  • DE

M74HC40103RM13TR

Part No M74HC40103RM13TR
Manufacturer STMicroelectronics
Catalog Logic - Counters, Dividers
Description IC DOWN COUNTER 8ST SYNC 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Down
Number of Elements 1
Number of Bits per Element 8
Reset Asynchronous
Timing Asynchronous/Synchronous
Count Rate 38MHz
Trigger Type Positive Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 207182-M74HC40103RM13TR
Ultra Librarian 3D Model Ultra Librarian M74HC40103RM13TR CAD Model

Description

The M74HC40103RM13TR is a high-speed CMOS 8-stage binary ripple counter designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This precision integrated circuit is specifically tailored for counting applications in a wide range of electronic devices. It is part of the 74HC family, which is known for its excellent logic performance and low power consumption.

Key Features

  • High-Speed Operation: The M74HC40103RM13TR operates at a high speed, which is crucial for applications requiring quick and efficient counting.
  • Low Power Consumption: As a member of the 74HC family, it has a low power consumption, making it suitable for battery-powered devices.
  • 8-Stage Counter: This device features an 8-stage binary ripple counter, allowing it to handle complex counting tasks with ease.
  • Multiple Counting Modes: It supports both synchronous and asynchronous operations, providing flexibility in various application scenarios.
  • Wide Operating Voltage Range: The counter operates over a wide voltage range, accommodating different power supply levels.
  • Output Capability: It offers standard outputs which can drive up to 10 LSTTL loads, ensuring compatibility with a variety of other logic components.
  • Pin and Function Compatible with 74 Series: This device is pin and function compatible with the standard 74 series, allowing for easy integration into existing designs.

Applications

The M74HC40103RM13TR is versatile and can be used in numerous applications, including:

  • Industrial control systems
  • Automation systems
  • Timing circuits
  • Frequency dividers
  • Digital counters
  • Consumer electronics

Package and Quality

This particular model, M74HC40103RM13TR, comes in a tape and reel package, making it suitable for automated assembly processes. STMicroelectronics ensures that their products meet high-quality standards, with rigorous testing and quality control measures in place to guarantee reliability and performance in the field.

Overall, the M74HC40103RM13TR from STMicroelectronics is a highly reliable and efficient solution for designers looking to implement advanced counting functions in their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
NEXPERIA 74HCT4040DB - BINARY CO
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 16DIP
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
Microchip Technology
IC DIVIDER BY 2 1-BIT 8MSOP
Lowest to $4.3657
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
IC BIN COUNTER DL 4BIT 14DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 256 8-BIT 5TSSOP
Lowest to $0.2586

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess