Products specifications

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130191-74ABT2244N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT2244N CAD Model

Description

Product Overview: NXP 74ABT2244N Octal Buffer/Line Driver

The NXP 74ABT2244N is a high-performance, octal buffer and line driver designed to deliver efficient and reliable performance for a wide range of industrial, commercial, and computing applications. This integrated circuit is part of the advanced 74ABT range, known for its fast speeds and low power consumption, making it an ideal choice for interfacing with high-speed bus systems or for use in memory address driving where high-speed and low power are necessary.

Key Features:

  • Logic Type: Octal buffer/line driver with 3-state outputs.
  • Operating Voltage: 4.5V to 5.5V, accommodating standard TTL levels and providing a degree of flexibility in different system environments.
  • High-Speed Performance: Capable of operating at frequencies up to 200 MHz, making it suitable for high-speed data transfer and processing applications.
  • Drive Capability: Offers high drive capability with 64 mA output drive at 5V, allowing it to drive heavy loads with minimal signal degradation.
  • Low Power Dissipation: Features a reduced power-up 3-state, minimizing power consumption during periods of inactivity.
  • Bus-Hold Data Inputs: Eliminates the need for external pull-up resistors, simplifying board design and reducing component count.
  • Multiple Package Options: Available in a standard 20-pin DIP (Dual In-line Package), offering ease of integration into a variety of circuit board layouts.

Applications:

The NXP 74ABT2244N is versatile and can be used in numerous applications, including:

  • Memory address driving
  • Buffering data lines in computing and data processing
  • Driving heavy loads in industrial control systems
  • Interfacing with high-speed bus systems in telecommunications

Quality and Reliability:

NXP Semiconductors is renowned for its commitment to quality and reliability. The 74ABT2244N is manufactured with the highest standards, ensuring that it meets the rigorous demands of commercial and industrial applications. Customers can trust in the consistent performance and durability of the NXP 74ABT2244N for their critical design needs.

For detailed specifications and application support, engineers and designers are encouraged to consult the official NXP datasheets and product documentation available on the NXP Semiconductors website.

You May Also Be Interested in

Analog Devices Inc.
3.3 V Dual-Loop, 50 Mbps to 3.3 Gbps Laser Diode Driver
Need more? Email Us
ECAD model for ADN2872ACPZ
TE Connectivity
FPC Connector Family | CONN FPC TOP 8POS 1.00MM R/A
Lowest to $0.8140
ECAD model for 84953-8
Analog Devices Inc.
Loop-Powered 4 mA to 20 mA DAC
Need more? Email Us
ECAD model for AD421
Texas Instruments
10/8/12-BIT HIGH SPEED 2.7 V microPOWER SAMPLING ANALOG-TO-DIGITAL CONVERTER
Lowest to $7.6288
ECAD model for ADS7829I
Wurth Electronics Inc
POWER-CHOKE WE-HCM | FIXED IND 220NH 24A 0.17 MOHM
Need more? Email Us
ECAD model for 744304022
Wurth Electronics Inc
WL-SMRW SMD chip LED reverse mount mono-color waterclear | LED YELLOW CLEAR 1206 SMD
Lowest to $0.4575
ECAD model for 156120YS75300
STMicroelectronics
QUAD 2-INPUT AND GATE
Need more? Email Us
ECAD model for 74ACT08
Shindengen
Switching Power Transistor(10A NPN)
Need more? Email Us
ECAD model for 2SC4585
NXP / Nexperia
Octal buffer/line driver 3-State
Lowest to $0.5653
ECAD model for 74LV244D

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention