Products specifications

Connector Usage Daughtercard
Connector Type Receptacle, Female Sockets
Connector Style Impact, Guide Right
Number of Positions 120
Number of Positions Loaded All
Pitch 0.075" (1.91mm)
Number of Rows 12
Number of Columns 10
Mounting Type Board Edge, Through Hole, Right Angle
Termination Press-Fit
Features Board Guide
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Color Black
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1612878-2007716-1
Ultra Librarian 3D Model Ultra Librarian 2007716-1 CAD Model

You May Also Be Interested in

Omron
COM TERM BLK 1_5MM 40PN RED
Need more? Email Us
ECAD model for XW6T-COM1.5X40RD
Maxim Integrated
IBUTTON 16KBit ADD-ONLY F3
Lowest to $7.3127
ECAD model for DS1985-F3+
Dallas Semiconductor
16-kbit Add-Only iButton
Lowest to $23.8948
ECAD model for DS1985-F5
Omron
COM TERM BLK 1_5MM 8PN RED
Need more? Email Us
ECAD model for XW6T-COM1.5X8RD
Omron
COM TERM BLK 2_5MM 20PN YEL
Need more? Email Us
ECAD model for XW6T-COM2.5X20YL
Eaton Bussmann
TERM BLK MIDDLE 2POS 15.8MM GRAY
Need more? Email Us
ECAD model for 2P25G-GY-01
Dallas Semiconductor
Temperature Logger iButton With 8kB Datalog Memory
Need more? Email Us
ECAD model for DS1922T-F5
Omron
COM TERM BLK 2_5MM 12PN RED
Need more? Email Us
ECAD model for XW6T-COM2.5X12RD
Omron
COM TERM BLK 1_5MM 20PN BLUE
Need more? Email Us
ECAD model for XW6T-COM1.5X20BL

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention