Products specifications

Category Industrial Automation and Controls - Controllers - Cable Assemblies
Mfr Weidmüller
Package Bulk
Process Side Connection Rectangular Connector
Control Side Connection Controller Specific Connector
Specifications Interface
Number of Positions 36
Length 6.56' (2.00m)
For Use With/Related Products Multiple Series
Approval Agency cULus, UL
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1339846-7789106020
Ultra Librarian 3D Model Ultra Librarian 7789106020 CAD Model

Description

The 1339846-7789106020 is a cable assembly for industrial automation and controls with 36 positions.

  • Length: 6.56' (2.00m)
  • Designed for Use With: Multiple Series
  • Packaging: Bulk
  • Process Side Connection: Rectangular Connector
  • Control Side Connection: Controller-Specific Connector
  • MSL Level: 1 (unlimited)
  • HTSUS: 8544.42.9090
  • Manufacturer: Weidmüller
  • Approvals: cULus and UL

You May Also Be Interested in

Omron
CABLE ASSEMBLY INTERFACE 6.56'
Need more? Email Us
ECAD model for 3G2A2-CN221
Omron
CABLE ASSEMBLY EXTENSION 2.62' / Extension Cable Assembly Omron CP1W Series 2.62' (800.00mm)
Need more? Email Us
ECAD model for CP1W-CN811
Intel
NG82358DT / Cable Assembly
Need more? Email Us
ECAD model for NG82358DT
Omron
CABLE ASSEMBLY PROGRAMMING 6.56'
Need more? Email Us
ECAD model for CV500-CN224
Panasonic
Programming Cable Assembly 6.00' (1.83m)
Need more? Email Us
ECAD model for USB2.0-AB06
Weidmuller
CABLE ASSEMBLY INTERFACE 9.84' / Interface Cable Assembly Siemens Simatic® S7-300 Series 9.84' (3.00m)
Need more? Email Us
ECAD model for 7789229030
Omron
16INSCHNEIDERPLC CBL 5M
Need more? Email Us
ECAD model for XW2Z-R500C-SCH-C
Omron
CABLE ASSEMBLY I/O 16.4'
Need more? Email Us
ECAD model for XW2Z-500H-2
Omron
CABLE ASSEMBLY INTERFACE 6.56'
Need more? Email Us
ECAD model for XW2Z-200J-B28

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention