Products specifications

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Panasonic
Win Source Part Number 160042-2SK3426GUL+
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK3426GUL+ CAD Model

Description

Product Overview

The 2SK3426GUL+ is a high-output N-channel MOSFET, specifically optimized for applications that require a blend of efficiency, speed, and robustness. This state-of-the-art semiconductor is perfect for high-demand electronic environments.

Key Features and Benefits

  • Exceptional On-state Efficiency: Designed to minimize power losses and improve operational efficiency in electronic systems.
  • Rapid Response Time: Offers high-speed operation, making it ideal for systems where quick adaptation is crucial.
  • Enhanced Reliability: Built to withstand extreme operational conditions, ensuring consistent performance over time.
  • Space-saving Design: Suitable for modern circuit designs that require compact, high-performance components.

Applications

The 2SK3426GUL+ is ideally used in varied applications such as:

  • Consumer Electronics
  • Battery-powered Devices
  • High-frequency Converters
  • Smart Power Management

Additional Details

Adhering to advanced production standards, the 2SK3426GUL+ guarantees seamless integration and optimal performance. Its adaptability and compliance make it a top pick for electronics professionals aiming to push the limits of technology and efficiency.

You May Also Be Interested in

ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
ECAD model for BFR31LT1G
ON Semiconductor
JFET N-CH 30V 0.225W SOT23
Need more? Email Us
ECAD model for SMMBF4391LT1G
Fairchild/ON Semiconductor
JFET N-CH 20V 0.15W TO92
Need more? Email Us
ECAD model for FJN598JCBU
Central Semiconductor Corp
IC JFET P-CH SOT23-3
Need more? Email Us
ECAD model for CMPFJ175 TR
Fairchild/ON Semiconductor
JFET N-CH 40V 350MW SOT23
Need more? Email Us
ECAD model for MMBF4091
ON Semiconductor
JFET N-CH 30V 0.225W SOT23-3
Lowest to $0.2452
ECAD model for SMMBF4393LT1G
Panasonic
JFET N-CH 20MA 150MW MINI-3
Need more? Email Us
ECAD model for 2SK11030QL
Fairchild/ON Semiconductor
JFET N-CH 25V TO92-3
Lowest to $2.2095
ECAD model for J106
Central Semiconductor Corp
JFET N-CH 25V 10MA SOT23
Need more? Email Us
ECAD model for CMPF5485 TR

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention