EN
  • EN
  • DE

2PC4617S

Part No 2PC4617S
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description NPN general purpose transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1124311-2PC4617S
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2PC4617S CAD Model

Description

The NXP 2PC4617S is a high-quality bipolar (BJT) transistor designed for general-purpose switching and amplification applications. This versatile component is a crucial part of the electronics industry, providing reliable performance in a wide range of devices. The 2PC4617S is known for its efficient current control and is commonly used in signal processing, power management, and other electronic circuits that require precise control of electrical current.

Key Features:

  • Type: PNP - The 2PC4617S is a PNP transistor, which means it is designed to allow current flow when a small negative base current is applied.
  • Package: SOT-23 - This transistor comes in a compact SOT-23 package, making it suitable for space-constrained applications.
  • Collector-Emitter Voltage (Vceo): 50V - It can handle a maximum collector-emitter voltage of 50 volts, ensuring stable operation under high voltage conditions.
  • Collector Current (Ic): 150 mA - The 2PC4617S supports a continuous collector current of up to 150 milliamperes.
  • Power Dissipation (Pd): 250 mW - With a power dissipation of 250 milliwatts, this transistor can manage a moderate amount of power without overheating.
  • DC Current Gain (hFE): 100 to 600 - The transistor has a high DC current gain, indicating efficient amplification capabilities.
  • Transition Frequency (fT): 250 MHz - The high transition frequency makes the 2PC4617S suitable for applications that require fast switching.

Applications:

The NXP 2PC4617S is commonly used in a variety of applications, including:

  • Audio amplifiers and sound reinforcement systems
  • Signal processing
  • Power regulation circuits
  • Switching power supplies
  • Motor control circuits

Its robust performance and reliability make it a preferred choice for engineers and designers looking to build stable and efficient electronic systems. Whether you are working on a simple DIY project or developing sophisticated electronic equipment, the NXP 2PC4617S can be an excellent addition to your design.

Overall, the NXP 2PC4617S is a testament to NXP's commitment to providing high-quality components that meet the diverse needs of the electronics industry. Its combination of efficiency, power handling, and compact form factor makes it an indispensable part of modern electronic designs.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,085+ $0.0554 $115.5090
3,195+ $0.0543 $173.4885
4,445+ $0.0520 $231.1400
5,685+ $0.0508 $288.7980
7,695+ $0.0450 $346.2750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 157,000 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess