Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer NXP
Win Source Part Number 238357-BYD37D
Popularity Medium
Supply and Demand Status Sufficient
Family Name BYD37D
Introduction Date April 01, 1992
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BYD37D CAD Model

Description

Product Overview: BYD37D - NXP

The BYD37D is a robust, high-performance rectifier diode designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This rectifier diode is engineered to cater to a wide range of applications, particularly in the power management sector. It is well-suited for use in power supplies, converters, and as a freewheeling diode in various electronic circuits.

Key Features

  • Voltage Ratings: The BYD37D is designed to handle a repetitive peak reverse voltage (V<sub>RRM) of up to 200 volts, making it suitable for many medium-voltage applications.
  • Current Capability: It boasts a high average forward current (I<sub>F(AV)) of 1 ampere, ensuring reliable performance in circuits with moderate power requirements.
  • High Surge Current: With a non-repetitive peak forward surge current (I<sub>FSM) of 25 amperes, the BYD37D can withstand transient overloads, providing an additional layer of protection for electronic devices.
  • Fast Switching Speed: The device features a fast reverse recovery time, which minimizes energy loss during switching and improves overall efficiency.
  • Low Forward Voltage Drop: The low forward voltage drop (V<sub>F) characteristic of the BYD37D ensures reduced power dissipation and higher efficiency in operation.
  • Package: Encased in a SOD64 package, the BYD37D is both compact and robust, offering a reliable solution for space-constrained applications.

Applications

The versatility of the BYD37D rectifier diode allows it to be integrated into a variety of electronic systems, including:

  • Switch-mode power supplies (SMPS)
  • Adapters and battery chargers
  • Lighting systems
  • Motor control circuits
  • Automotive electrical systems
  • Telecommunication equipment

Reliability and Quality

NXP Semiconductors is committed to delivering high-quality components. The BYD37D diode is no exception, with its construction and performance adhering to stringent industry standards. Users can expect a reliable and durable component that enhances the performance and longevity of their electronic products.

Conclusion

In conclusion, the BYD37D from NXP is a highly efficient, reliable rectifier diode that offers excellent performance for a wide range of electronic applications. Its combination of high voltage and current ratings, fast switching capabilities, and compact packaging make it an ideal choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

MDD
DIODE GEN PURP 250V 250MA SOD123
Lowest to $0.0084
ECAD model for BAV21W
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS2KBF
Taiwan Semiconductor
DIODE GEN PURP 600V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF806G C0G
Microchip Technology
DIODE GP 400V 30A TO247
Lowest to $4.1901
ECAD model for APT30D40BG
SMC Diode Solutions
DIODE GEN PURP 400V 3A DO201AD / Diode 400 V 3A Through Hole DO-201AD
Lowest to $0.4181
ECAD model for 1N5404G
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS3DBF
Microchip Technology
DIODE GEN PURP 1KV 15A TO220
Need more? Email Us
ECAD model for APT15DQ100KG
Taiwan Semiconductor
DIODE GEN PURP 600V 3A DO201AD
Need more? Email Us
ECAD model for 31DF6
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS3GBF

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2843 $65.3890
555+ $0.2333 $129.4815
860+ $0.2260 $194.3600
1,185+ $0.2186 $259.0410
1,530+ $0.2113 $323.2890
2,050+ $0.1895 $388.4750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 95,210 pieces
MOQ: 230 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention