EN
  • EN
  • DE

STR712FR0H6

Part No STR712FR0H6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LFBGA  /  ARM7® series Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8 + 16K) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STR7
Package Tray
Product Status Obsolete
Core Processor ARM7®
Core Size 32-Bit Single-Core
Speed 66MHz
Connectivity CANbus, HDLC, I2C, SmartCard, SPI, UART/USART
Peripherals PWM, WDT
Number of I/O 32
Program Memory Size 64KB (64K x 8 + 16K)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LFBGA
Base Product Number STR712
Standard Package 348
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262000-STR712FR0H6
Ultra Librarian 3D Model Ultra Librarian STR712FR0H6 CAD Model

Description

STMicroelectronics STR712FR0H6 Microcontroller

The STR712FR0H6 is a robust and versatile microcontroller from STMicroelectronics, designed for applications that demand high-performance computing and multiple interface capabilities. This microcontroller is part of the STR7 family, which is known for its ARM7TDMI® 32-bit RISC core, providing the power and speed needed for complex tasks in embedded systems.

With a maximum operating frequency of up to 66 MHz, the STR712FR0H6 offers a balanced combination of processing power and energy efficiency. It comes with 256KB of high-speed Flash memory, which is ideal for storing large applications and 64KB of RAM for efficient data manipulation. The Flash memory also features block protection and in-circuit programming capabilities, ensuring secure and flexible firmware updates.

The device includes a wide range of peripherals that cater to various interfacing requirements. It has an enhanced CAN interface, USB 2.0 full-speed interface, and multiple serial interfaces such as UARTs, SPI, and I2C, making it suitable for industrial control, automotive applications, and complex communication systems. Additionally, the microcontroller provides 16-bit timers, PWM channels, and 10-bit ADCs, which are essential for real-time control and sensor interfacing.

For improved system reliability, the STR712FR0H6 features a Memory Protection Unit (MPU) that enhances the safety of applications by preventing unauthorized memory access. The microcontroller also offers a Real-Time Clock, Watchdog Timer, and an assortment of power-saving modes, which are crucial for battery-operated or power-conscious applications.

Developers can take advantage of the comprehensive development ecosystem provided by STMicroelectronics, which includes development tools, software libraries, and support materials. The STR712FR0H6 is available in a 64-pin LQFP package, which is suitable for space-constrained applications while still providing sufficient I/O capabilities for complex designs.

In summary, the STR712FR0H6 from STMicroelectronics is a powerful and feature-rich microcontroller that delivers high performance, a broad set of peripherals, and advanced security features, making it an excellent choice for a wide range of embedded applications.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess