EN
  • EN
  • DE
  • IT

ST62T01CM3

Part No ST62T01CM3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB OTP 16SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ST6
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 9
Program Memory Size 2KB (2K x 8)
Program Memory Type OTP
Data RAM Size 64 x 8
Supply Voltage - Operating 3 V to 6 V
Data Converters A/D 4x8b
Temperature Range - Operating -40°C to 125°C (TA)
Dimension 16-SOIC (0.295", 7.50mm Width)
Win Source Part Number 031016-ST62T01CM3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST62T01CM3 CAD Model

Description

ST62T01CM3 Microcontroller from STMicroelectronics

The ST62T01CM3 is a versatile and powerful microcontroller designed by STMicroelectronics, a global leader in semiconductor solutions. This microcontroller is a part of the ST62xx 8-bit MCU family, which is renowned for its robust performance and reliability in a wide range of applications.

Key Features

  • CPU: The ST62T01CM3 is equipped with an 8-bit high-performance CPU, providing efficient processing capabilities for complex computations and control tasks.
  • Memory: It comes with integrated memory solutions, including OTP (One Time Programmable) memory for secure and reliable program storage.
  • I/O Ports: Multiple I/O ports are available, offering flexibility in connecting peripherals and other devices for comprehensive system integration.
  • ADC: An onboard Analog-to-Digital Converter (ADC) enables the microcontroller to process analog signals, making it ideal for sensor-based applications.
  • Timer: The inclusion of a versatile timer module allows for precise event timing and pulse generation, which is crucial for real-time applications.
  • Power Efficiency: Designed with power efficiency in mind, the ST62T01CM3 operates at low power consumption levels, making it suitable for battery-powered devices.
  • Temperature Range: The device is operational over a wide temperature range, ensuring reliability and performance under various environmental conditions.

Applications

The ST62T01CM3 microcontroller is an ideal choice for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Home appliances
  • Personal healthcare devices

With its robust set of features and capabilities, the ST62T01CM3 provides a reliable and cost-effective solution for developers and manufacturers seeking to incorporate intelligent control into their products. STMicroelectronics' commitment to quality and long-term support ensures that the ST62T01CM3 will continue to be a go-to choice for embedded systems developers.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess