Products specifications

Reference Date Code 1733+
Reference case SOT23
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 709111-2N7002P 2N7002
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2N7002P 2N7002 CAD Model

Description

Product Overview: 2N7002P 2N7002 MOSFET by NXP Semiconductors

The 2N7002P 2N7002 is a high-performance, small-signal N-channel MOSFET developed by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This product is designed to cater to a wide range of applications, offering a perfect blend of efficiency, reliability, and performance.

Key Features

  • Device Type: N-Channel MOSFET
  • Package: SOT-23, a compact and versatile package suitable for various circuit designs.
  • Drain-Source Voltage (V<sub>DS): 60V, providing a good voltage range for a multitude of applications.
  • Continuous Drain Current (I<sub>D): 300 mA, ensuring sufficient current handling capability for small-signal tasks.
  • On-Resistance (R<sub>DS(on)): A low value that enhances overall efficiency by minimizing power losses during operation.
  • Gate Threshold Voltage (V<sub>GS(th)): Ensures low-voltage operation, making it suitable for low-power applications.
  • Fast Switching Speed: Enables high-frequency operation, which is crucial for modern electronic applications.
  • ESD Protected: Built-in electrostatic discharge protection for improved reliability and longevity.

Applications

The 2N7002P 2N7002 MOSFET is highly versatile and can be used in a variety of electronic circuits. Its typical applications include:

  • Load/Power Switching
  • Power Management
  • Motor Control
  • DC-DC Converters
  • Logic Level Conversion

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The 2N7002P 2N7002 MOSFET is no exception, as it undergoes rigorous testing and quality control processes to ensure it performs to specifications in a wide range of environmental conditions.

Environmental Compliance

This product is designed with environmental considerations in mind, adhering to RoHS directives, which restricts the use of certain hazardous materials in electronic and electrical equipment. This makes the 2N7002P 2N7002 an environmentally friendly choice for designers and manufacturers looking to create sustainable products.

With its robust design, advanced features, and NXP's commitment to quality, the 2N7002P 2N7002 MOSFET is an excellent choice for designers who require a reliable and efficient switching solution.

You May Also Be Interested in

Texas Instruments
IC BUS TRANSCVR 16BIT 48TSSOP
Need more? Email Us
ECAD model for 74LVT16245BDGGRE4
C&K Components
A Series 1-4 Pole Rotary Switches
Lowest to $0.0039
ECAD model for A106
Shindengen
HVX-2 Series Power MOSFET(900V 5A)
Need more? Email Us
ECAD model for 2SK2673
TE Connectivity
FPC Connector Family | CONN FPC TOP 8POS 1.00MM R/A
Lowest to $0.8140
ECAD model for 84953-8
Analog Devices Inc.
2.7 V to 5.5 V, Serial-Input, Voltage-Output, 16-Bit DACs
Need more? Email Us
ECAD model for AD5542JRZ
Advanced Analog Technology, Inc.
ONE-CHANNEL STEP-UP PWM CONTROLLER
Need more? Email Us
ECAD model for AAT1109
Analog Devices Inc.
Loop-Powered 4 mA to 20 mA DAC
Need more? Email Us
ECAD model for AD421
Analog Microelectronics
600mA CMOS LDO
Need more? Email Us
ECAD model for AME88051EGT
Spansion
32 Megabit (4 M x 8-Bit/2 M x 16-Bit) CMOS 3.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
ECAD model for AM29LV320DT90WMF

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention