Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 16 V
Logic Voltage - VIL, VIH 0.8V, 3V
Current - Peak Output (Source, Sink) 1.2A, 1.2A
Input Type Inverting
Rise and Fall Time 35ns, 25ns
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 109434-TC1426COA713
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC1426COA713 CAD Model

Description

The TC1426COA713 from Microchip Technology is a high-performance, dual-output MOSFET driver designed to handle the demanding requirements of a variety of applications. This integrated circuit is capable of delivering peak currents of up to 1.5A, making it an excellent choice for driving large capacitive loads with high slew rates needed for efficient power conversion.

Key Features

  • High Peak Output Current: Capable of delivering up to 1.5A, which is ideal for driving power MOSFETs and IGBTs.
  • Wide Operating Range: Functions within a supply voltage range of 4.5V to 18V, offering flexibility for different power systems.
  • High-Speed Operation: Fast rise and fall times of 25ns and 20ns respectively, enabling quick switching for power-efficient operation.
  • Dual Outputs: Can drive two MOSFETs simultaneously, which is perfect for push-pull or half-bridge topologies.
  • Latch-Up Protected: Withstands up to 500mA of reverse current, ensuring device safety under extreme conditions.
  • Low Shoot-Through/Cross-Conduction: Prevents damage to MOSFETs during switching transitions, enhancing reliability.
  • Thermal Shutdown: Features an internal thermal shutdown mechanism for additional protection.

Applications

The TC1426COA713 is suitable for a wide range of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC converters
  • Motor Controllers
  • Class D Switching Amplifiers
  • Pulse Transformer Drivers

Product Specifications

Parameter Value Peak Output Current 1.5A Supply Voltage Range 4.5V to 18V Rise/Fall Time 25ns/20ns Package 8-Pin SOIC

With its robust design and versatile features, the TC1426COA713 is a reliable choice for designers looking to improve the performance and efficiency of their power management systems.

You May Also Be Interested in

STMicroelectronics
Driver 5A 2-OUT Low Side Non-Inv 8-Pin SO N T/R / IC MOSFET DVR 4A DUAL 8SOIC
Lowest to $0.2547
ECAD model for PM8834TR
Microchip Technology
Quad 1.2A-Peak Low-Side MOSFET Driver Bipolar/CMOS/DMOS | IC DRIVER MOSF QUAD 1.2A 14-DIP
Lowest to $2.0167
ECAD model for MIC4468BN
Texas Instruments
Dual Non-Inverting Power Driver
Need more? Email Us
ECAD model for UC3708N
Infineon Technologies
HALF-BRIDGE DRIVER | IC DRIVER HIGH/LOW SIDE 8-SOIC
Lowest to $4.4657
ECAD model for IR2184S
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6 / 2.5-A and 5-A, 35-VMAX VDD FET and IGBT Single-Gate Driver
Lowest to $2.1292
ECAD model for UCC27532QDBVRQ1
Microchip Technology
High Speed, Dual MOSFET Driver | IC MOSFET DRIVER HI SPEED 8SOIC
Lowest to $3.1176
ECAD model for MD1211LG-G
Texas Instruments
LM25101A/B/C 3A, 2A, and 1A 80V Half-Bridge Gate Drivers
Lowest to $4.0100
ECAD model for LM25101ASD/NOPB
Linear Technology
High-Side Micropower MOSFET Driver | IC MOSFET DRIVER HIGH-SIDE 8-DIP
Need more? Email Us
ECAD model for LTC1154CN8
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $15.7664
ECAD model for MAX5063AASA

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention