Products specifications

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 60V
Id - Continuous Drain Current 20A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 32mOhm at 20A, 10V
Gate Source Voltage(th) (Maximum) at Id 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 34nC at 10V
Gate Source Voltage (Maximum) ±16V
Input Capacitance (Ciss) (Maximum) at Vds 1060pF at 25V
Power Dissipation (Maximum) 85W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Supplier Device Package I-PAK
Manufacturer Package TO-251-3 Short Leads, IPak, TO-251AA
Manufacturer Pack Quantity 1,800
MSL Level 1 (Unlimited)
Win Source Part Number 1182470-HUF76423D3
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HUF76423D3 CAD Model

Description

The ON Semiconductor HUF76423D3 is a high-performance N-channel power MOSFET designed for a variety of applications that demand high efficiency and reliability. This robust MOSFET is a part of ON Semiconductor's extensive portfolio of power management solutions, tailored to meet the requirements of modern electronic devices.

Key Features

  • Low On-Resistance: The HUF76423D3 boasts an exceptionally low on-resistance (R<sub>DS(on)), which minimizes conduction losses and enhances overall efficiency.
  • High Current Capability: This MOSFET is capable of handling high currents, making it suitable for demanding power applications.
  • Fast Switching Speed: The device's fast switching characteristics ensure efficient operation at high frequencies, which is crucial for power supply and conversion systems.
  • Robust Thermal Performance: With an excellent thermal design, the HUF76423D3 can operate at higher temperatures while maintaining its performance, extending the lifespan of the product.

Applications

The versatility of the HUF76423D3 allows it to be used in a wide range of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Management Systems
  • Automotive Applications
  • Switch Mode Power Supplies (SMPS)

Product Specifications

The HUF76423D3 is encapsulated in a TO-252 DPAK package, providing a compact footprint while ensuring adequate heat dissipation. The device features a maximum drain-source voltage (V<sub>DSS) of 60V, which allows it to be used in a variety of mid-voltage applications. The maximum continuous drain current (I<sub>D) is rated at 75A, making it capable of driving high-power circuits. Additionally, the MOSFET has a maximum power dissipation (P<sub>D) of 190W, allowing it to handle significant power levels without degradation of performance.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the HUF76423D3 is no exception. It is manufactured to meet rigorous standards, ensuring high reliability and performance consistency. The device is RoHS compliant, adhering to environmental standards and regulations.

For designers and engineers looking for a robust and efficient power MOSFET solution, the HUF76423D3 from ON Semiconductor is an excellent choice, offering superior performance in a wide array of electronic applications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ECAD model for PHD63N03LT
NXP / Nexperia
Lowest to $0.7619
ECAD model for PSMN4R0-30YLC
NXP / Nexperia
TrenchMOS? logic level FET
Need more? Email Us
ECAD model for PHP82NQ03LT
NXP / Nexperia
Need more? Email Us
ECAD model for PSMN1R-30YL
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
ECAD model for PHP12NQ15T
NXP / Nexperia
Need more? Email Us
ECAD model for PMV8XP
NXP / Nexperia
Lowest to $1.9270
ECAD model for PSMN5R0-80PS.127
NXP / Nexperia
Need more? Email Us
ECAD model for PSMN085-15K
NXP / Nexperia
Need more? Email Us
ECAD model for PSMN3R4-30PL.127

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention