EN
  • EN
  • DE

CU20049-UW2J

Part No CU20049-UW2J
Manufacturer Noritake Company Inc.
Catalog Display Modules - Vacuum Fluorescent (VFD)
Description MODULE VF DISP 20X4 8.8MM CHAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Outline L x W x H 146.00mm x 62.50mm x 23.00mm
Viewing Area 99.60mm L x 37.60mm W
Display Format 20 x 4
Display Type Character
Format 5 x 8 Dots
Voltage - Supply 5V
Character Size 8.80mm H x 3.65mm W
Temperature Range - Operating -40°C ~ 85°C
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1565816-CU20049-UW2J
Ultra Librarian 3D Model Ultra Librarian CU20049-UW2J CAD Model

Description

N

You May Also Be Interested in

Noritake Company Inc.
MODULE VF GRAPHIC DISPLAY 112X16
Need more? Email Us
Noritake Company Inc.
MODULE VF GRAPHIC DISPLAY 256X64
Need more? Email Us
Noritake Company Inc.
VFD CHARACTER 16X2 8MM / Vacuum Fluorescent Display (VFD) 16 x 2 Character 5V Parallel/Serial 122.00mm x 44.00mm x 10.70mm
Need more? Email Us
Noritake Company Inc.
MODULE VF DISPLAY 40X4 EXT TEMP
Need more? Email Us
Noritake Company Inc.
MODULE VF GRAPHIC DISPLAY 112X16
Need more? Email Us
Noritake Company Inc.
MODULE VF DISP 20X4 8.8MM CHAR
Need more? Email Us
Noritake Company Inc.
MODULE VF DISPLAY 24X2 5MM CHAR / Vacuum Fluorescent Display (VFD) 24 x 2 Character 5V Parallel/Serial 118.00mm x 36.00mm x 11.00mm
Need more? Email Us
Noritake Company Inc.
MODULE VF GRAPHIC DISPLAY 128X32 / Dot Graphic Vfd Module
Need more? Email Us
Noritake Company Inc.
MODULE VF GRAPHIC DISPLAY 140X16 / Vacuum Fluorescent Display (VFD) 20 x 2 Graphic 5V Parallel/Serial 116.00mm x 37.00mm x 10.40mm
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess