EN
  • EN
  • DE

CC2640R2FTRGZRQ1

Part No CC2640R2FTRGZRQ1
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description PROTOTYPE / IC RF TxRx + MCU Bluetooth Bluetooth v4.2, Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Bulk
Product Status Active
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v4.2, Bluetooth v5.0
Modulation GFSK
Frequency 2.4GHz
Data Rate (Max) 1Mbps
Power - Output 5dBm
Sensitivity -97dBm
Memory Size 128kB Flash, 28kB SRAM
Serial Interfaces I²C, I²S, SPI, UART
GPIO 31
Voltage - Supply 1.8V ~ 3.8V
Current - Receiving 6.1mA
Current - Transmitting 7mA ~ 9.3mA
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number CC2640
Win Source Part Number 1356772-CC2640R2FTRGZRQ1
Ultra Librarian 3D Model Ultra Librarian CC2640R2FTRGZRQ1 CAD Model

Description

Overview of Texas Instruments CC2640R2FTRGZRQ1

The Texas Instruments CC2640R2FTRGZRQ1 is a state-of-the-art wireless microcontroller (MCU) that is specifically designed for Bluetooth 5.0 low energy applications. This powerful and versatile chip is an ideal solution for a wide range of IoT (Internet of Things) applications, including wearable electronics, wireless sensing, home automation, and industrial monitoring systems.

Key Features

  • Bluetooth 5.0 Support: The CC2640R2FTRGZRQ1 is equipped with the latest Bluetooth 5.0 technology, providing enhanced data rates, longer range, and improved power efficiency compared to previous Bluetooth versions.
  • Advanced RF Performance: With its excellent receiver sensitivity and robustness to interference, this MCU delivers reliable wireless communication even in challenging environments.
  • Low Power Consumption: Designed for battery-operated devices, the CC2640R2FTRGZRQ1 ensures minimal power consumption, helping to maximize the battery life of the end product.
  • Powerful ARM Cortex-M3 Processor: The integrated 32-bit ARM Cortex-M3 processor runs at 48 MHz, providing ample computational power for complex algorithms and application processing.
  • Generous Memory Allocation: It comes with 128KB of in-system programmable flash and 20KB of ultra-low leakage SRAM, which is sufficient for storing application code and data.
  • Integrated Peripherals: The MCU includes a rich set of peripherals such as ADCs, timers, and serial communication interfaces (UART, SPI, and I2C), allowing for flexible design options.

Applications

The CC2640R2FTRGZRQ1 is suitable for a variety of applications that require wireless connectivity and low power operation. Its robust feature set makes it an excellent choice for:

  • Smart wearables and fitness devices
  • Wireless sensor networks
  • Home and building automation systems
  • Industrial monitoring and control
  • Healthcare and medical devices

Design Support

Developers can take advantage of Texas Instruments' comprehensive software development kits (SDKs) and design resources, including reference designs, development tools, and online support, to accelerate the product development cycle and bring their innovative products to market faster.

The CC2640R2FTRGZRQ1 from Texas Instruments represents a powerful blend of connectivity, efficiency, and processing capability, making it an ideal choice for next-generation Bluetooth-enabled products.

You May Also Be Interested in

NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
STMicroelectronics
RF_MMWAVE
Need more? Email Us
NXP / Nexperia
KW47 AUTO HVQFN48
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.2341
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.0766 $75.0766
2+ $61.6014 $123.2028
3+ $59.6763 $179.0289
4+ $57.7513 $231.0052
5+ $55.8262 $279.1310
6+ $50.0511 $300.3066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess