EN
  • EN
  • DE

CU40045-UW1J

Part No CU40045-UW1J
Manufacturer Noritake Company Inc.
Catalog Display Modules - Vacuum Fluorescent (VFD)
Description MODULE VF DISPLAY 40X4 EXT TEMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Outline L x W x H 190.00mm x 54.00mm x 19.70mm
Viewing Area 137.40mm L x 23.20mm W
Display Format 40 x 4
Display Type Character
Format 5 x 7 Dots
Voltage - Supply 5V
Character Size 4.89mm H x 2.07mm W
Temperature Range - Operating -40°C ~ 85°C
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1565818-CU40045-UW1J
Ultra Librarian 3D Model Ultra Librarian CU40045-UW1J CAD Model

Description

N

You May Also Be Interested in

Noritake Company Inc.
MODULE VF DISPLAY 20X4 5MM CHAR
Need more? Email Us
Noritake Company Inc.
MODULE VF GRAPHIC DISPLAY 112X16
Need more? Email Us
Noritake Company Inc.
MODULE VF GRAPHIC DISPLAY 140X16 / Vacuum Fluorescent Display (VFD) 20 x 2 Graphic 5V Parallel/Serial 116.00mm x 37.00mm x 10.40mm
Need more? Email Us
Noritake Company Inc.
MODULE VF DISPLAY 20X2 9MM CHAR
Need more? Email Us
Noritake Company Inc.
MODULE VF GRAPHIC DISPLAY 128X32
Need more? Email Us
Newhaven
MODULE VF CHAR 2X20 5.34MM
Need more? Email Us
Noritake Company Inc.
MODULE VF GRAPHIC DISPLAY 256X64
Need more? Email Us
Noritake Company Inc.
MODULE VF GRAPHIC DISPLAY 128X32
Lowest to $217.0369
Noritake Company Inc.
VFD CHARACTER 22X4 2.35MM / Vacuum Fluorescent Display (VFD) 22 x 4 Character 5V Parallel/Serial 80.00mm x 36.00mm x 8.50mm
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess