EN
  • EN
  • DE

GU128X32-800A

Part No GU128X32-800A
Manufacturer Noritake Company Inc.
Catalog Display Modules - Vacuum Fluorescent (VFD)
Description MODULE VF GRAPHIC DISPLAY 128X32 / Dot Graphic Vfd Module
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Noritake Company Inc.
Series 800
Part Status Obsolete(EOL)
Outline L x W x H 130.00mm x 38.50mm x 10.80mm
Viewing Area 83.10mm L x 20.70mm W
Display Format 21 x 4
Display Type Graphic
Format 5 x 7 Dots
Operating Supply Voltage 5V
Number of Dots 128 x 32
Interface Parallel/Serial
Operating Temperature Range -40°C ~ 85°C
Win Source Part Number 775472-GU128X32-800A
Popularity Medium
Supply and Demand Status Limited
Family Name GU128X32-800A
Introduction Date July 25, 2001
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian GU128X32-800A CAD Model

Description

The Noritake GU128X32-800A is a high-quality graphic display that is designed to deliver reliable performance in a wide range of electronic applications.

  • Display Format: 21 x 4
  • Viewing Area: 83.10mm L x 20.70mm W
  • Format: 5 x 7 dots
  • Operating Temperature: -40°C to 85°C
  • Operating Supply Voltage: 5V
  • Interface: Parallel/Serial
  • Obsolete (EOL): Yes

You May Also Be Interested in

Noritake Company Inc.
MODULE VF GRAPHIC DISPLAY 256X64
Need more? Email Us
Noritake Company Inc.
MODULE VF GRAPHIC DISPLAY 256X64
Need more? Email Us
Noritake Company Inc.
MODULE VF DISP 20X4 8.8MM CHAR
Need more? Email Us
Noritake Company Inc.
VFD CHARACTER 22X4 2.35MM / Vacuum Fluorescent Display (VFD) 22 x 4 Character 5V Parallel/Serial 80.00mm x 36.00mm x 8.50mm
Need more? Email Us
Noritake Company Inc.
VFD GRAPHIC DISPLAY 256X128
Need more? Email Us
Noritake Company Inc.
MODULE VF GRAPHIC DISPLAY 140X16 / Vacuum Fluorescent Display (VFD) 20 x 2 Graphic 5V Parallel/Serial 116.00mm x 37.00mm x 10.40mm
Need more? Email Us
Sump Alarm Inc.
MODULE VF DISPLAY 20X2 EXT TEMP
Need more? Email Us
Newhaven
MODULE VF CHAR 2X20 5.34MM
Need more? Email Us
Newhaven
MODULE VF CHAR 2X16 9.22MM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess