EN
  • EN
  • DE

NRF24E2G

Part No NRF24E2G
Manufacturer Nordic Semiconductors
Catalog RF Transmitters
Description RF XMITTER GFSK 2.4GHZ 36VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Nordic Semiconductor ASA
Packaging Tray
Status Obsolete
Frequency 2.4GHz
Applications Wireless Game Controllers
Modulation or Protocol GFSK
Data Rate (Maximum) 1Mbps
Power - Output 0dBm
Transmitting Current 13mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage (V) 1.9V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 36-VFQFN Exposed Pad
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 755392-NRF24E2G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NRF24E2G CAD Model

Description

The Nordic Semiconductor ASA NRF24E2G is an obsolete electronic component that is used in wireless game controllers. Nordic Semiconductor ASA.

  • Frequency: 2.4GHz
  • Power Output: 0dBm
  • Data Interface: PCB surface mount
  • Modulation or Protocol: GFSK
  • Antenna Connector: PCB surface mount
  • Manufacturer Package: 36-VFQFN Exposed Pad
  • Data Rate (Maximum): 1Mbps

This product is a part of the RF/IF and RFID category. The popularity of this product is low, but the supply and demand status is balanced.

You May Also Be Interested in

Maxim Integrated
IC TX 315MHZ/390MHZ ASK 24-TQFN
Lowest to $2.5629
Maxim Integrated
Need more? Email Us
Maxim Integrated
RF Transmitter ASK, BPSK 902MHz ~ 928MHz 20dBm PCB, Surface Mount Antenna 28-WFQFN Exposed Pad
Lowest to $9.3301
Microchip Technology
IC TX UHF ASK/FSK 432MHZ 24VQFN
Need more? Email Us
Microchip Technology
RF TX IC ASK 310-350MHZ 24VQFN
Lowest to $3.5650
Microchip Technology
RF TX IC ASK/FSK 433MHZ 32VFQFN
Need more? Email Us
Melexis Technologies NV
IC XMITTER 315MHZ ASK/FSK 10QFN
Need more? Email Us
Microchip Technology
RF TX IC ISM 315-433MHZ 32VFQFN
Lowest to $4.8972
Microchip Technology
RF XMITTER UHF 310-350MHZ 24VQFN
Lowest to $3.3160

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,595 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess