EN
  • EN
  • DE

M2012LL1W01

Part No M2012LL1W01
Manufacturer NKK Switches
Catalog Toggle Switches
Description SWITCH TOGGLE SPDT 6A 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Estimated Pruduction Lead Time 16 Weeks
Features Toggle Switch SPDT Panel Mount
Manufacturer NKK Switches
Series M
Package Bulk
Operating Temperature Range -30°C ~ 85°C
Mounting Panel Mount
Family Name M2012LL
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Other Part Number M2012LL1W01-RO, 360-1787, 360-1096INACTIVE, 360-1096, 360-1096-ND
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924716-M2012LL1W01
Ultra Librarian 3D Model Ultra Librarian M2012LL1W01 CAD Model

Description

The M2012LL1W01 is a miniature toggle switch manufactured by NKK Switches. These switches are designed for a variety of applications requiring reliable and compact switching solutions. The M2012LL1W01 features a robust construction and is suitable for use in industrial, commercial, and consumer electronics.

Applications

  • Instrumentation Panels
  • Control Panels
  • Test Equipment
  • Telecommunications Equipment
  • Medical Devices
  • Audio Equipment
  • Consumer Electronics

Features

  • Miniature Size: Compact design for space-constrained applications.
  • Toggle Actuation: Easy to operate toggle lever.
  • SPDT Configuration: Single Pole Double Throw switch.
  • High Reliability: Designed for long-term performance and durability.
  • Various Terminal Options: Offers different terminal styles for flexible mounting.

Benefits

  • Compact Design: Enables smaller and more compact electronic devices.
  • Easy Operation: Toggle lever provides simple and intuitive control.
  • Reliable Switching: Ensures consistent and dependable switching performance.
  • Versatile Applications: Suitable for a wide range of electronic devices and systems.

Technical Specifications

Key specifications of the M2012LL1W01 typically include:

  • Switch Function: SPDT (Single Pole Double Throw)
  • Contact Rating: Consult the datasheet for specific voltage and current ratings (e.g., 0.4VA @ 28V DC)
  • Terminal Type: Consult the datasheet for the available terminal options (e.g., solder lug, PC terminals)
  • Actuation Force: Consult the datasheet for the actuation force required to switch the lever.
  • Operating Temperature Range: Typically -30°C to +85°C.
  • Mechanical Life: Specified number of cycles (e.g., 50,000 cycles).

You May Also Be Interested in

NKK Switches
SWITCH TOGGLE SPDT 10A 125V
Need more? Email Us
NKK Switches
SWITCH TOGGLE SPDT 10A 125V
Need more? Email Us
Apem Inc.
SWITCH TOGGLE DPST 6A 125V
Need more? Email Us
NKK Switches
SWITCH TOGGLE SP3T 6A 125V
Need more? Email Us
C&K Components
SWITCH TOGGLE SPDT 7.5A 125V
Need more? Email Us
Apem Inc.
SWITCH TOGGLE DPDT 4A 125V
Need more? Email Us
Honeywell
SWITCH TOGGLE SPST 15A 125V
Need more? Email Us
E-SWITCH
SWITCH TOGGLE 3PDT 24A 125V
Need more? Email Us
TE Connectivity
SWITCH TOGGLE SPDT 0.4VA 20V
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess