EN
  • EN
  • DE
  • IT

MAX6384XS46D3+T

Part No MAX6384XS46D3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU/RESET CIRC 4.63V SC70-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Estimated EOL Date 2024
Halogen Free Compliant
ECCN EAR99
Introduction Date April 01, 2001
Family Name MAX6384
Supply and Demand Status Balance
Popularity Medium
Series MAX series
Win Source Part Number 705464-MAX6384XS46D3+T
Manufacturer Package SC-70-4
Package SC-82A, SOT-343
Mounting SMD
Operating Temperature Range -40°C ~ 125°C (TA)
Voltage - Threshold 4.63V
Reset Timeout 140 ms Minimum
Reset Active Low
Output Push-Pull, Totem Pole
Number of Voltages Monitored 1
Type Simple Reset/Power-On Reset
Packaging Reel - TR
Manufacturer Maxim Integrated
Categories Integrated Circuits (ICs)
Ultra Librarian 3D Model Ultra Librarian MAX6384XS46D3+T CAD Model

Description

Product Overview: MAX6384XS46D3+T from Maxim Integrated

The MAX6384XS46D3+T is a high-quality microprocessor (µP) supervisory circuit designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This supervisory circuit is engineered to monitor power supplies in µP and digital systems, providing a significant level of protection against power supply faults, ensuring more reliable operation of electronic devices.

The device features a precise factory-set reset threshold voltage of 4.63V, which helps in maintaining accurate monitoring of the system voltage. It is designed to assert a reset signal whenever the VCC supply voltage falls below this threshold, thereby safeguarding the system from unpredictable behavior that can occur during low voltage conditions. The reset output remains asserted for a minimum reset timeout period of 140ms after VCC rises above the reset threshold, allowing the system to stabilize before resuming operation.

The MAX6384XS46D3+T comes in a compact, 4-pin SC70 package, which is highly advantageous for space-constrained applications. Its small footprint does not compromise its performance, as it offers a low supply current of only 1.2µA, making it an energy-efficient choice for battery-operated devices. This feature is particularly critical for portable electronics, where power conservation is a key concern.

With its wide operating temperature range of -40°C to +125°C, the MAX6384XS46D3+T is adaptable to various environmental conditions, ensuring consistent performance across different applications and industries. Whether implemented in consumer electronics, industrial controls, or automotive systems, this supervisory circuit maintains system integrity through precise monitoring and control.

Additionally, the MAX6384XS46D3+T is designed with an active-low, push-pull reset output. This type of output allows for a direct interface with other logic components without the need for external pull-up resistors, simplifying the circuit design and saving on additional component costs.

In summary, the MAX6384XS46D3+T from Maxim Integrated is a robust, low-power µP supervisory circuit that offers precise voltage monitoring, a compact package, and ease of integration, making it an excellent choice for designers looking to enhance system reliability and protection in their digital and µP-based applications.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9456 $58.3680
65+ $1.5964 $103.7660
100+ $1.5465 $154.6500
135+ $1.4966 $202.0410
175+ $1.4467 $253.1725
235+ $1.2971 $304.8185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess