EN
  • EN
  • DE

LMV112SD/NOPB

Part No LMV112SD/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:1 40MHZ 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-WSON (3x3)
Family Name LMV112
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LMV112SDNOPBTR-ND, LMV112SDNOPBCT, -LMV112SD-NDR, *LMV112SD/NOPB, LMV112SDNOPB, LMV112SDNOPBCT-ND, LMV112SD/NOPBDKR, *LMV112SDNOPB, LMV112SD/NOPBTR, LMV112SD/NOPBCT, LMV112SDNOPBTR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877721-LMV112SD/NOPB
Ultra Librarian 3D Model Ultra Librarian LMV112SD/NOPB CAD Model

Description

Product Overview: LMV112SD/NOPB from Texas Instruments

The LMV112SD/NOPB is a precision integrated circuit from Texas Instruments, designed to offer a high-performance solution for a wide range of applications. This device is particularly suited for systems that require low voltage operation and low power consumption, making it ideal for battery-powered devices, portable electronics, and energy-sensitive applications.

Key Features

  • Voltage Range: The LMV112SD/NOPB operates at a low voltage range, providing excellent performance in systems where power efficiency is critical.
  • Power Consumption: This device is designed for low power consumption, helping to extend battery life in portable applications and reduce power costs in stationary systems.
  • Precision: With its high precision capabilities, the LMV112SD/NOPB ensures accurate signal processing, making it suitable for sensitive electronics that require reliable performance.
  • Package: The device comes in a compact, surface-mount package that is easy to integrate into a variety of circuit designs, saving space on the PCB.
  • Temperature Range: It operates over a wide temperature range, ensuring reliability and consistent performance under varying environmental conditions.

Applications

The versatility of the LMV112SD/NOPB allows it to be used in numerous applications, including but not limited to:

  • Portable and battery-operated devices
  • Medical electronics
  • Power supply control
  • Signal conditioning
  • Sensor interfaces
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMV112SD/NOPB is no exception. It is built to meet high standards of performance and reliability, ensuring that it can handle the demands of both industrial and consumer applications. Additionally, the device is provided in a lead-free, RoHS-compliant package, aligning with environmental standards and regulations.

Overall, the LMV112SD/NOPB from Texas Instruments represents a blend of efficiency, precision, and reliability, making it an excellent choice for designers looking to optimize their electronic systems.

You May Also Be Interested in

Renesas Electronics America
9FGL0451DKILF Renesas Electronics Clock Buffer 9FGL0451D PCIE GEN1-5 CLK GEN_AP635T DIE SHRINK, 4 datasheet, inventory, & pricing.
Lowest to $11.6418
Microchip Technology
IC CLK BUFFER 1:4 250MHZ 16VQFN
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin QSOP Tube
Lowest to $1.6579
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220
Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284
Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0595 $51.4875
60+ $1.6899 $101.3940
92+ $1.6371 $150.6132
127+ $1.5843 $201.2061
164+ $1.5314 $251.1496
219+ $1.3730 $300.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess