EN
  • EN
  • DE

SI1147-M01-EVB

Part No SI1147-M01-EVB
Manufacturer Silicon Labs
Catalog Evaluation Boards - Sensors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr Silicon Labs
Package Box
Product Status Obsolete
Sensor Type Light and Proximity
Interface I2C
Voltage - Supply 1.71V ~ 3.6V
Supplied Contents Board(s), Cable(s)
Utilized IC / Part Si1145-M01, Si1146-M01, Si1147-M01
Other Names 336-3267
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283760-SI1147-M01-EVB
Ultra Librarian 3D Model Ultra Librarian SI1147-M01-EVB CAD Model

Description

The Silicon Labs 1283760-SI1147-M01-EVB is a development board, kit, programmer for evaluation boards - sensors.

  • Packaging: Box
  • Interface: I2C
  • Supplied With: Board(s), Cable(s)
  • IC/Part: Si1145-M01, Si1146-M01, Si1147-M01
  • Sensor Type: Light and Proximity
  • Voltage Supply: 1.71V to 3.6V
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8473.30.1180
  • Product Status: Obsolete

You May Also Be Interested in

STMicroelectronics
EVAL DAUGHTER STTS751-0WB3F / Sensor Development Board
Need more? Email Us
Murata Electronics North America
BOARD PWB W/SCA3000-E05 / PWB assy, 3-Axis accelerometer
Need more? Email Us
Texas Instruments
EVAL MODULE TMP75C / TMP75 Temperature and Humidity Sensor Evaluation Board Win 7 OS
Need more? Email Us
Maxim Integrated
MAX6660 EVALUATION SYSTEM/EVALUATION KIT / EVAL KIT FOR MAX6660
Need more? Email Us
TDK Corporation
Miniature Dual-Axis OIS Optimized MEMS Gyroscope
Lowest to $4.8267
STMicroelectronics
EVAL BOARD FOR LPY530AL / LPY530AL Gyroscope Sensor Demonstration Board
Need more? Email Us
Memsic Inc.
BOARD EVAL FOR MXR7305VF / PROTOTYPING BOARD
Need more? Email Us
NXP / Nexperia
KIT EVALUATION FOR PL115A1SP1 / High Reliability Sensor Development Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP451 / TMP451 Temperature and Humidity Sensor Evaluation Board Win XP OS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess