The SN74LVTH16835DGGR from Texas Instruments is a high-performance, 18-bit universal bus driver with 3-state outputs. Designed to operate with a 2.7V to 3.6V VCC range, this device is optimized for low-voltage applications and is particularly suitable for interfacing with 3.3V bus systems. The SN74LVTH16835DGGR is part of the LVTH family, which is known for its low-voltage operation and high drive strength.
Key Features
- Logic Type: Universal Bus Driver (UBD)
- Number of Bits: 18 bits
- Output Type: 3-state
- Voltage - Supply: 2.7V to 3.6V
- Operating Temperature: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: 56-TFSOP (0.240", 6.10mm Width)
- Technology: BiCMOS
Performance Benefits
The SN74LVTH16835DGGR is designed to deliver high-speed performance while maintaining low power consumption. With its balanced output drive, the device ensures reduced switching noise, which is crucial for maintaining signal integrity in noise-sensitive applications. The use of BiCMOS technology enables this device to offer the best of both bipolar and CMOS transistors, resulting in fast switching speeds and low quiescent power consumption.
Applications
Due to its versatility and performance characteristics, the SN74LVTH16835DGGR is ideally suited for a wide range of applications. These include:
- Memory driver interfaces
- Bus-oriented systems
- Data communication systems
- Backplane driver circuits
- Microprocessor or microcontroller interfacing
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability, and the SN74LVTH16835DGGR is no exception. This device is produced in a state-of-the-art manufacturing facility, ensuring high levels of performance and dependability for critical system applications.
Ordering Information
The product is available in a 56-TFSOP package and can be ordered using the SN74LVTH16835DGGR part number through Texas Instruments authorized distributors. Please refer to the latest datasheets for detailed specifications and ordering information.