EN
  • EN
  • DE

BB15AH-FB

Part No BB15AH-FB
Manufacturer NKK Switches
Catalog Pushbutton Switches
Description SWITCH PUSH SPDT 0.4VA 28V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Through Hole, Right Angle
Type Standard
Circuit SPDT
Switch Function On-Mom
Current Rating (Amps) 0.4VA (AC/DC)
Voltage Rating - AC 28 V
Voltage Rating - DC 28 V
Actuator Type Round, Button
Actuator Marking No Marking
Color - Actuator/Cap White
Termination Style PC Pin
Features Antistatic
Temperature Range - Operating -30°C ~ 85°C
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1556609-BB15AH-FB
Ultra Librarian 3D Model Ultra Librarian BB15AH-FB CAD Model

Description

N

You May Also Be Interested in

E-Switch
LATCHING ANTI-VANDAL - 16MM / Pushbutton Switch SPST Anti-Vandal, Illuminated Panel Mount, Front
Need more? Email Us
C&K Components
Switch Pushbutton SPDT 1A 14V
Need more? Email Us
NKK Switches
SWITCH PUSH SPST-NO 0.4VA 28V
Lowest to $14.6604
C&K Components
SWITCH PUSH SPST-NO 0.125A 125V / Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Snap-In
Need more? Email Us
NKK Switches
SWITCH PUSHBUTTON SPDT 3A 125V
Need more? Email Us
TE Connectivity
SWITCH PUSH SPST-NO 0.4VA 20V / Switch Push Button OFF (ON) SPST Round Plunger 20VAC 20VDC 0.4VA Momentary Contact Thru-Hole PC Pins Loose
Need more? Email Us
C&K Components
Pushbutton switch; 2.5mm, Panel Mount; SPST; Normally Open; RoHS Compliant
Lowest to $1.5241
Apem Inc.
SWITCH PUSH SPST-NO 0.05A 24V / Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front
Need more? Email Us
TE Connectivity
SWITCH PUSHBUTTON DPDT 6A 125V
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess