Products specifications Report Issue?

Reference Date Code 12+
Reference case TO-220F
Manufacturer NIKO-SEM
Win Source Part Number 755518-PB210BTF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PB210BTF CAD Model

Description

The PB210BTF is a DC-DC step-down (buck) converter designed for high-efficiency power conversion. It integrates a synchronous rectifier to minimize power loss and enhance overall efficiency, making it suitable for battery-powered applications and systems requiring a regulated voltage supply.

Applications:

  • Portable Devices: Powering smartphones, tablets, and other mobile devices.
  • Battery Chargers: Used in battery charging circuits to efficiently regulate the charging voltage and current.
  • Power Banks: Step-down conversion for power banks supplying power to USB devices.
  • Embedded Systems: Providing a stable voltage supply for microcontrollers and other integrated circuits in embedded systems.
  • Industrial Control Systems: Powering sensors, actuators, and other components in industrial control applications.

Features:

  • High Efficiency: Synchronous rectification for reduced power loss.
  • Wide Input Voltage Range: Operates over a broad range of input voltages.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet specific application requirements.
  • Overcurrent Protection: Built-in overcurrent protection to prevent damage from excessive current draw.
  • Short-Circuit Protection: Protects the device and the load from short-circuit conditions.
  • Thermal Shutdown Protection: Prevents overheating by shutting down the device when the temperature exceeds a safe limit.
  • Compact Package: Available in a small form factor for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, extending battery life in portable devices.
  • Stable Power Supply: Provides a stable and regulated voltage supply, ensuring reliable operation of connected devices.
  • Protection Against Damage: Overcurrent, short-circuit, and thermal shutdown protection mechanisms prevent damage to the device and the load.
  • Versatile Application: Suitable for a wide range of applications due to its adjustable output voltage and wide input voltage range.
  • Reduced Heat Dissipation: Synchronous rectification minimizes power loss, reducing heat dissipation and improving overall system reliability.

The PB210BTF is a versatile and efficient DC-DC step-down converter suitable for a wide range of applications requiring a regulated voltage supply. Its integrated protection features and compact package make it a reliable and convenient solution for power management.

You May Also Be Interested in

NEC
SWITCHING P-CHANNEL POWER MOSFET
Lowest to $0.3987
ECAD model for UPA2712GR
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
ECAD model for X24325P
STMicroelectronics
EIGHT DARLINGTON ARRAYS | IC ARRAYS EIGHT DARL 18-DIP
Need more? Email Us
ECAD model for ULQ2801A
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP213EHCT
Torex Semiconductor Ltd
High Speed LDO Regulators Low ESR Cap Compatible Output On/Off Control
Need more? Email Us
ECAD model for XC6209D302MR
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.6193
ECAD model for SN74HCT374DW
Stanson Technology
STN4526 is the N-Channel logic enhancement mode power field effect transistor which is produced using high cell density, DMOS trench technology.
Need more? Email Us
ECAD model for STN4546
THine Electronics, Inc.
LVDS 24Bit COLOR HOST-LCD PANEL INTERFACE RECEIVER (Rising Edge Clock)
Lowest to $10.3854
ECAD model for THC63LVDR84B
Vishay
Fast Infrared Transceiver Module (FIR, 4 Mbit/s) for 2.4 V to 3.6 V Operation | TXRX IRDA 4MBIT 2.5MM TOP 8-SMD
Lowest to $1.4773
ECAD model for TFDU6300-TT3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention