EN
  • EN
  • DE

MAX731CWE

Part No MAX731CWE
Manufacturer Maxim Integrated
Catalog Unclassified
Description IC DC/DC CONV STEP-UP 5V 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Base Product Number MAX731
Standard Package 45 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 706320-MAX731CWE
Ultra Librarian 3D Model Ultra Librarian MAX731CWE CAD Model

Description

The MAX731CWE is a high-performance, integrated power supply circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of analog and mixed-signal products. This device is specifically engineered to provide a compact, efficient, and reliable power management solution for a wide range of applications.

At the heart of the MAX731CWE is a step-up, or boost, DC-DC converter that can deliver a fixed or adjustable output voltage from a lower voltage input. This makes it an ideal choice for battery-powered devices where extending the battery life is crucial, as well as for systems that require a stable and regulated voltage supply.

Key Features

  • High Efficiency: The device offers a high conversion efficiency, which minimizes power loss and heat generation, thereby enhancing the overall performance and reliability of the system it powers.
  • Versatile Input Voltage Range: The MAX731CWE can operate with an input voltage range that accommodates various power sources, making it suitable for diverse applications.
  • Adjustable Output Voltage: Users can set the output voltage to meet the specific requirements of their application, providing flexibility in design.
  • Compact Design: With its small footprint, the MAX731CWE saves valuable board space, which is essential for portable and space-constrained designs.
  • Protection Features: The device includes built-in protection mechanisms such as over-temperature and over-current protection, ensuring the safety and longevity of both the power supply and the load.

Applications

The MAX731CWE is well-suited for a variety of applications, including but not limited to portable electronics, handheld devices, and any other systems requiring an efficient power boost conversion. Its robust design and versatile features make it an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

Conclusion

In summary, the Maxim Integrated MAX731CWE is a powerful and flexible component that offers designers a high-efficiency solution for their power supply needs. Its compact size, coupled with its broad input voltage range and customizable output, makes it a go-to choice for a multitude of electronic applications.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
Texas Instruments
INTEGRATED CIRCUIT
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess