Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Texas Instruments
Win Source Part Number 338153-NM25C160EM8X
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NM25C160EM8X CAD Model

Description

The NM25C160EM8X is a high-quality product from Texas Instruments, a globally renowned company specializing in designing and manufacturing semiconductors and various integrated circuits.

  • Description: This product is a part of the company's extensive line of microcontrollers and processors, which are used in a wide range of applications across different industries
  • Type: Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device
  • Storage Capacity: 16K-bits
  • Voltage Range: Operates over a voltage range of 2.7V to 5.5V
  • Interface: SPI (Serial Peripheral Interface) that allows for easy interfacing with microcontrollers
  • Organization: Organized as 2K x 8, meaning it can store up to 2,048 bytes of data
  • Write Protection Mechanism: Ensures the integrity of the stored data
  • Data Retention: Data retention period is specified @ over 100 years
  • Endurance Level: Boasts a high endurance level with a capability of 1,000,000 write cycles
  • Temperature Range: Device operates over a wide temperature range, from -40°C to +85°C, making it suitable for use in harsh environments
  • Package: Packaged in an 8-SOIC (Small Outline Integrated Circuit) package, which is known for its compact size and high density

You May Also Be Interested in

STMicroelectronics
IC EEPROM 4KBIT SPI 20MHZ 8SOIC
Need more? Email Us
ECAD model for M95040-DFMN6TP
ON Semiconductor
CAT24C64 - 64-KBIT I2C SERIAL EE
Lowest to $0.3260
ECAD model for CAT24C64C4UTR
STMicroelectronics
IC EEPROM 32KBIT SPI 8UFDFPN
Lowest to $1.3206
ECAD model for M95320-DFMC6TG
ON Semiconductor
IC EEPROM 8KBIT SPI 10MHZ 8TSSOP
Need more? Email Us
ECAD model for CAT25C08Y-TE13
Renesas Electronics America
IC SRAM 256KBIT PAR 28TSOP I
Need more? Email Us
ECAD model for R1LP5256ESA-5SR#B0
ON Semiconductor
IC FLASH 8MBIT 8SOIC
Need more? Email Us
ECAD model for LE25U81AFDW00TWG
Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 8WSON
Lowest to $4.4319
ECAD model for W25Q128JVPIM TR
Renesas Electronics America
IC SRAM 256KBIT PAR 28TSOP I
Need more? Email Us
ECAD model for R1LP5256ESA-5SI#S0
ON Semiconductor
IC FLASH 4MBIT SMD
Need more? Email Us
ECAD model for LE25FV411GA-AE

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention