Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835573-RLZ5231B
Ultra Librarian 3D Model Ultra Librarian RLZ5231B CAD Model

Description

The RLZ5231B is a Zener diode manufactured by Rohm Semiconductor. It is designed for voltage regulation and overvoltage protection in various electronic applications. Its small size and reliable performance make it suitable for a wide range of circuits.

Applications

  • Voltage regulation
  • Overvoltage protection
  • Clipping circuits
  • Voltage clamping
  • Transient suppression

Features

  • Zener Voltage: 5.1V
  • Tolerance: ±5%
  • Low reverse leakage current
  • Small surface mount package (SOD-323)
  • High surge current capability

Benefits

  • Provides stable voltage regulation.
  • Protects sensitive components from overvoltage conditions.
  • Enables compact circuit designs due to its small size.
  • Ensures reliable performance in various operating conditions.
  • Reduces leakage current, improving circuit efficiency.

Additional Details

The RLZ5231B Zener diode offers precise voltage regulation and effective overvoltage protection. Its small SOD-323 package makes it ideal for space-constrained applications. The low reverse leakage current minimizes power losses and improves overall circuit efficiency. This diode is commonly used in portable devices, power supplies, and communication equipment to ensure reliable and stable operation.

Electrical Specifications:

  • Zener Voltage (Vz): 5.1V ±5%
  • Zener Test Current (Iz): 5mA
  • Reverse Leakage Current (Ir): 0.5µA
  • Power Dissipation (Pd): 250mW

You May Also Be Interested in

Parade
Lowest to $2.4437
ECAD model for PS8401ATQFN40GTR2-A4
TE Connectivity
Need more? Email Us
ECAD model for PSR-28445-2
Powtech
Need more? Email Us
ECAD model for PT1305SE23E
Powtech
Need more? Email Us
ECAD model for PT4107ESOH
Parade
Lowest to $2.8240
ECAD model for PS8401ATQFN40GTR-A3
Princeton
Need more? Email Us
ECAD model for PT1322E23F
NXP / Nexperia
Enhanced performance HDMI/DVI level shifter with active DDC buffer, supporting 3 Gbit/s operation
Lowest to $1.8140
ECAD model for PTN3360DBS
Pixelwork
Need more? Email Us
ECAD model for PW565-10ML
Pericom
Need more? Email Us
ECAD model for PT7M6427CLTA3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention