EN
  • EN
  • DE

ET215K12-Z

Part No ET215K12-Z
Manufacturer Nidec Copal Electronics
Catalog Toggle Switches
Description SWITCH TOGGLE DPST 15A 125V / Toggle Switch DPST Panel Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Toggle Switches
Mfr Nidec Copal Electronics
Series ET
Package Bulk
Mounting Type Panel Mount
Circuit DPST
Switch Function On-Off
Current Rating (Amps) 15A (AC)
Voltage Rating - AC 125 V
Actuator Type Standard Round
Actuator Length 17.00mm
Illumination Non-Illuminated
Termination Style Solder Lug
Panel Cutout Dimensions Circular - 12.50mm Dia
Bushing Thread M12 x 1
Electrical Life 30,000 Cycles
Base Product Number ET215K
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9065
Other Names 563-1878
Standard Package 10
Win Source Part Number 1058044-ET215K12-Z
Ultra Librarian 3D Model Ultra Librarian ET215K12-Z CAD Model

Description

The ET215K12-Z is a miniature toggle switch manufactured by Nidec Copal Electronics. It is designed for use in a wide range of applications where a compact, reliable, and easy-to-operate switching mechanism is required. This switch is commonly found in instrumentation, control panels, consumer electronics, and other devices where manual on/off or selection functions are needed.

Applications

  • Instrumentation and measurement equipment
  • Control panels
  • Consumer electronics
  • Telecommunications equipment
  • Medical devices
  • Audio equipment

Features

  • Contact Arrangement: SPDT (Single Pole Double Throw)
  • Switching Function: ON-ON
  • Actuator Type: Toggle Lever
  • Mounting Type: Through Hole
  • Contact Material: Silver plated
  • Termination Style: Solder Lug
  • Current Rating: Typically 0.4VA max at 28V AC/DC
  • Operating Temperature: -30°C to +85°C
  • Mechanical Life: 50,000 cycles minimum

Benefits

  • Compact Size: Ideal for applications with limited space.
  • High Reliability: Ensures consistent and dependable performance.
  • Easy to Operate: Provides a user-friendly interface for manual switching.
  • Versatile Application: Suitable for a broad range of electronic devices.
  • Durable Construction: Withstands demanding operating conditions.
  • Long Lifespan: Minimizes the need for frequent replacements.

Additional Details

The ET215K12-Z toggle switch features a robust construction with high-quality materials to ensure long-term reliability. Its SPDT configuration allows for versatile switching options, making it suitable for various circuit designs. The silver-plated contacts provide excellent conductivity and resistance to corrosion. The solder lug terminals offer secure and easy connections. This switch is designed to meet industry standards for performance and safety. The small size of the switch allows for high density packaging on PCBs.

You May Also Be Interested in

NKK Switches
SWITCH TOGGLE SPDT 10A 125V
Need more? Email Us
NKK Switches
SWITCH TOGGLE SPDT 6A 125V
Need more? Email Us
E-SWITCH
SWITCH TOGGLE 3PDT 24A 125V
Need more? Email Us
NKK Switches
SWITCH TOGGLE DPDT 0.4VA 28V
Need more? Email Us
Honeywell
SWITCH TOGGLE DPDT 15A 125V
Need more? Email Us
C&K Components
SWITCH TOGGLE SPDT 0.4VA 20V
Need more? Email Us
Electroswitch
SWITCH TOGGLE SPDT 6A 125V
Need more? Email Us
Apem Inc.
SWITCH TOGGLE SPDT 6A 125V
Need more? Email Us
C&K Components
SWITCH TOGGLE SPDT 0.4VA 20V
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess