EN
  • EN
  • DE

JANTX1N5290-1

Part No JANTX1N5290-1
Manufacturer MACOM Technology Solutions
Catalog Current Regulation - Diodes, Transistors
Description DIODE CUR REG 100V 517UA 500MW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Voltage - Anode - Cathode (Vak)(Max) 100V
Regulator Current (Max) 517µA
Voltage - Limiting (Max) 1.05V
Power - Max 500mW
Operating Temperature -65°C ~ 175°C (TJ)
Grade Military
Qualification MIL-PRF-19500/463
Mounting Type Through Hole
Package / Case DO-204AA, DO-7, Axial
Supplier Device Package DO-7
Ultra Librarian 3D Model Ultra Librarian JANTX1N5290-1 CAD Model

Description

NULL

You May Also Be Interested in

Microchip Technology
DIODE CUR REG 100V 1.21MA 500MW
Need more? Email Us
MACOM Technology Solutions
DIODE CUR REG 100V 3.63MA 500MW
Need more? Email Us
Microchip Technology
DIODE CUR REG 100V 242UA
Lowest to $29.3007
Semitec USA Corp
DIODE CUR REG 100V 20MA 300MW
Need more? Email Us
Semitec USA Corp
DIODE CUR REG 100V 14.4MA 500MW
Lowest to $0.4301
Microchip Technology
DIODE CUR REG 100V 1.65MA 500MW
Lowest to $23.4611
Microsemi Corporation
CURRENT REGULATOR CHIP
Need more? Email Us
Microchip Technology
DIODE CUR REG 100V 1.1MA 475MW
Lowest to $8.2773
MACOM Technology Solutions
DIODE CUR REG 100V 4.73MA 500MW
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess