EN
  • EN
  • DE

ALMD-CM3D-XZ002

Part No ALMD-CM3D-XZ002
Manufacturer Broadcom Limited
Catalog LED Indication - Discrete
Description LED GREEN CLEAR 4SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 23 Weeks
Features Green 525nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing
Manufacturer Broadcom Limited
Package Reel - TR
Mounting Surface Mount
Package 4-SMD, Gull Wing
Case / Package 4-SMD
Family Name ALMD-CM3
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number 516-2514-1, 516-2514-2, ALMDCM3DXZ002, 516-2514-6
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860893-ALMD-CM3D-XZ002
Ultra Librarian 3D Model Ultra Librarian ALMD-CM3D-XZ002 CAD Model

Description

The ALMD-CM3D-XZ002 is a surface mount LED manufactured by Broadcom Limited. This LED is part of their AlInGaP (Aluminum Indium Gallium Phosphide) series, known for high brightness and efficiency in a compact package. These LEDs are commonly used in various indication and display applications.

Applications:

  • Front panel indicators
  • Backlighting for LCD screens
  • Automotive lighting
  • Consumer electronics
  • Industrial control panels

Features:

  • Surface mount package for automated assembly.
  • High brightness AlInGaP material for excellent visibility.
  • Wide viewing angle for consistent light output.
  • Low power consumption for energy efficiency.
  • Long lifespan for extended operation.
  • RoHS compliant for environmental safety.

Benefits:

  • Reduces assembly costs through automated surface mount process.
  • Provides clear and bright indication in various lighting conditions.
  • Ensures consistent light output across a wide viewing area.
  • Minimizes power consumption in battery-powered devices.
  • Reduces maintenance costs through extended lifespan.
  • Meets environmental regulations for safe product design.

Additional Details:

The ALMD-CM3D-XZ002 LED typically has a specific forward voltage and current requirement, which can be found in the Broadcom product datasheet. The color of the emitted light is dependent on the specific doping and material composition. The LED's intensity is measured in millicandelas (mcd). The package dimensions are typically small, allowing for dense placement on printed circuit boards (PCBs). These LEDs are often used in arrays or matrices to create larger displays. Proper thermal management is important to ensure optimal performance and lifespan. The AlInGaP material provides high luminous efficiency, making these LEDs suitable for a wide range of applications.

You May Also Be Interested in

Citizen
Lowest to $0.0497
Citizen
Need more? Email Us
Citizen
Lowest to $0.1640
Rohm Semiconductor
LED RED CLEAR T-1 3/4 T/H
Lowest to $0.1997
Citizen
Lowest to $0.3269
Citizen
TRICOLOR SIDE FIRING 3.25 X 1.35
Lowest to $0.3269
Citizen
Lowest to $0.1640
Visual Communications Company - VCC
LED GREEN CLEAR 1206 SMD
Lowest to $2.8078
Rohm Semiconductor
LED GREEN 1608 SMD
Lowest to $0.0714

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3193 $51.0246
53+ $1.9030 $100.8590
82+ $1.8435 $151.1670
113+ $1.7841 $201.6033
145+ $1.7246 $250.0670
195+ $1.5462 $301.5090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess