EN
  • EN
  • DE

TL431AQDBZRVL

Part No TL431AQDBZRVL
Manufacturer Nexperia USA Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 1% TO236AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.495V
Voltage - Output (Max) 36 V
Current - Output 100 mA
Tolerance ±1%
Current - Cathode 600 µA
Operating Temperature -40°C ~ 125°C (TA)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Ultra Librarian 3D Model Ultra Librarian TL431AQDBZRVL CAD Model

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess