Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 5V
Current - Output 10 mA
Tolerance ±0.1%
Temperature Coefficient 12ppm/°C
Noise - 0.1Hz to 10Hz 2.85µVp-p
Voltage - Input 5.2V ~ 12.6V
Current - Supply 725µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number MAX6126
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1341047-MAX6126B50+
Ultra Librarian 3D Model Ultra Librarian MAX6126B50+ CAD Model

Description

Maxim Integrated's MAX6126B50+ Ultra-High-Precision Series Voltage Reference

The MAX6126B50+ is a state-of-the-art, ultra-high-precision voltage reference from Maxim Integrated. Designed for demanding applications that require a high degree of voltage stability and accuracy, this device is an ideal choice for precision industrial instrumentation, high-resolution analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), as well as for critical medical and laboratory equipment.

With an impressive low dropout voltage of just 300mV, the MAX6126B50+ guarantees a stable output even under limited supply conditions. This feature, combined with a wide supply voltage range of 2.7V to 12.6V, provides designers with a flexible and reliable voltage reference that can be easily integrated into a variety of systems without the need for complex power supplies.

One of the most remarkable characteristics of the MAX6126B50+ is its outstanding initial accuracy of ±0.02%. This high level of precision ensures that devices and systems using this voltage reference can perform their functions with exceptional accuracy, making it an excellent choice for precision measurement and data acquisition systems.

The temperature coefficient of just 3ppm/°C over the entire -40°C to +125°C operating temperature range further underscores the device's reliability and stability under varying environmental conditions. This makes the MAX6126B50+ an excellent choice for outdoor applications and equipment subjected to harsh industrial environments.

In addition to its precision and stability, the MAX6126B50+ also boasts excellent noise performance, with a low 1/f noise of only 0.35µVp-p (0.1Hz to 10Hz), ensuring that the voltage reference does not introduce significant noise into sensitive applications. This low noise performance, combined with a fast settling time, makes it ideal for high-speed and high-resolution systems.

For ease of use, the MAX6126B50+ is available in a compact 8-pin SOIC package, making it suitable for space-constrained applications. Furthermore, it features force and sense connections that allow for remote voltage sensing, compensating for voltage drops due to PCB trace resistance, thus ensuring accurate voltage delivery to the load.

Overall, the MAX6126B50+ from Maxim Integrated is a top-tier choice for engineers looking for a reliable, high-precision voltage reference that can significantly enhance the performance and accuracy of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES PREC +-10V 14CDIP / Voltage Reference IC V 14-CERDIP
Lowest to $70.0717
ECAD model for AD2702JD
Taiwan Semiconductor
Need more? Email Us
ECAD model for TS432CX RF
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS1431BCX
Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Lowest to $0.6951
ECAD model for TLVH431BCPK
STMicroelectronics
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.1532
ECAD model for TS2431AILT
STMicroelectronics
IC VREF SHUNT 1.224V SOT23-5
Need more? Email Us
ECAD model for TS4431AILT
STMicroelectronics
V-Ref Adjustable 2.5V to 24V 100mA 3-Pin SOT-23 T/R / IC VREF SHUNT ADJ SOT23-3
Lowest to $0.2157
ECAD model for TS2431BILT
STMicroelectronics
IC VREF SHUNT 1.225V SOT23
Lowest to $0.9362
ECAD model for TS824ILT-1.2
ON Semiconductor
Precision Analog Voltage References
Lowest to $7.3050
ECAD model for CAT8900B102TBGT3

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention