EN
  • EN
  • DE

LM136-5.0-MW8

Part No LM136-5.0-MW8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Package Bulk
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 5V
Current - Output 10 mA
Tolerance ±2%
Current - Cathode 600 µA
Temperature Range - Operating -55°C ~ 125°C (TA)
Base Product Number LM136
Standard Package 1
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1341968-LM136-5.0-MW8
Ultra Librarian 3D Model Ultra Librarian LM136-5.0-MW8 CAD Model

Description

The LM136-5.0-MW8 is a precision voltage reference from Texas Instruments, designed to offer a stable 5V output with minimal deviation over a wide range of operating conditions. This high-quality component is a crucial part of many electronic systems, providing a reference that ensures accurate measurements and stable operation.

Key Features

  • Output Voltage: Precisely regulated 5.0V output, ideal for a wide range of applications requiring a stable reference voltage.
  • Temperature Coefficient: Low temperature coefficient, which ensures minimal output variation with temperature changes, enhancing system reliability.
  • Long-Term Stability: Designed for excellent long-term stability, making it suitable for critical applications where reference voltage must remain consistent over time.
  • Package Type: The MW8 package is compact and robust, suitable for space-constrained applications.
  • Wide Operating Temperature Range: Operates effectively across a broad temperature range, ensuring performance in diverse environments.

Applications

The LM136-5.0-MW8 is versatile and can be used in a variety of applications, including:

  • Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Portable Instrumentation
  • Power Supplies
  • Energy Management Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM136-5.0-MW8 is no exception. This product is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial, commercial, and high-reliability applications.

Technical Support and Resources

For engineers and designers, Texas Instruments provides extensive technical support and resources, including datasheets, application notes, and design tools. This support helps to reduce development time and ensure that the LM136-5.0-MW8 can be seamlessly integrated into your designs.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess