EN
  • EN
  • DE

BZB784-C4V3,115

Part No BZB784-C4V3,115
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 4.3V SOT323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Tape and Reel
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 4.3V
Tolerance ±5%
Maximum Power 350mW
Impedance (Maximum) (Zzt) 90 Ohms
Current - Reverse Leakage at Vr 3μA at 1V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package SC-70, SOT-323
Supplier Device Package SC-70
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 730172-BZB784-C4V3,115
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZB784-C4V3,115 CAD Model

Description

The Nexperia USA Inc. 730172-BZB784-C4V3,115 is a discrete semiconductor product that comes in an SC-70 case/package.

  • Configuration: Common Anode
  • Zener Voltage: 4.3V
  • Maximum Impedance: 90 ohms
  • Tolerance: ±5%
  • Maximum Power: 350mW
  • Forward Voltage: 900mV @ 10mA
  • Reverse Leakage Current: 3μA @ 1V
  • Market Popularity: Low

You May Also Be Interested in

Rohm Semiconductor
DIODE ZENER ARRAY 6.8V SMD5
Lowest to $0.0762
Diodes Incorporated
DIODE ZENER ARRAY 6.2V SOT23-3 / Zener Diode Dual Common Cathode 6.2V 6.45% 10Ohm 300mW 3-Pin SOT-23 T/R
Lowest to $0.0527
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 2.7V SOT23-3
Lowest to $0.0312
Rohm Semiconductor
DIODE ZENER ARRAY 5.6V SMD5
Lowest to $0.2212
Diodes Incorporated
DIODE ZENER ARRAY 24V SOT23-3
Lowest to $0.1686
Vishay
DIODE ZENER 18V 300MW SOT23
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 15V SOT23-3
Lowest to $0.0659
Vishay
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2,175+ $0.0266 $57.8550
5,265+ $0.0219 $115.3035
8,335+ $0.0208 $173.3680
11,115+ $0.0208 $231.1920
14,710+ $0.0196 $288.3160
18,750+ $0.0185 $346.8750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160,000 pieces
MOQ: 2175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess