EN
  • EN
  • DE

MMBZ5245BS-7-F

Part No MMBZ5245BS-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description 200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 15V SOT363
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel
Configuration 2 Independent
Voltage - Zener (Nom) (Vz) 15V
Tolerance ±5%
Maximum Power 200mW
Impedance (Maximum) (Zzt) 16 Ohms
Current - Reverse Leakage at Vr 100nA at 11V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Family Part Number MMBZ5245BS
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1225169-MMBZ5245BS-7-F
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MMBZ5245BS-7-F CAD Model

Description

Product Overview: MMBZ5245BS-7-F by Diodes Incorporated

The MMBZ5245BS-7-F is a high-quality Zener diode from Diodes Incorporated, renowned for its reliability and efficiency in voltage regulation applications. This electronic component is designed to provide a precise voltage reference, making it an essential part of many electrical circuits.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 15V, the MMBZ5245BS-7-F provides stable voltage regulation, ensuring that your devices operate within their optimal voltage range.
  • Dual Zener Diodes: This product features two Zener diodes in a common anode configuration, housed within a single SOT-363 package. This compact design saves board space and simplifies circuit layout.
  • Power Dissipation: The device is capable of dissipating up to 200mW of power, making it suitable for a variety of applications that require moderate power handling capabilities.
  • High Surge Capability: It is designed to withstand surge currents, which makes it an excellent choice for protecting sensitive components against voltage transients.
  • Low Leakage Current: The MMBZ5245BS-7-F exhibits low leakage current, enhancing the overall efficiency of the circuit in which it is used.

Applications

The MMBZ5245BS-7-F is versatile and can be used in a wide array of applications, including:

  • Voltage stabilization for sensitive electronics
  • Power supply management
  • Overvoltage and transient voltage protection
  • Consumer electronics such as laptops, smartphones, and televisions
  • Industrial and automation systems

Product Specifications

Diodes Incorporated has engineered the MMBZ5245BS-7-F to meet stringent specifications. Some of the key specifications include:

  • Package: SOT-363
  • Zener Voltage (Vz): 15V
  • Maximum Power Dissipation (Pd): 200mW
  • Operating Temperature Range: -55°C to +150°C
  • Configuration: Dual, common anode

The MMBZ5245BS-7-F Zener diode is a testament to Diodes Incorporated's commitment to providing high-quality components for the electronics industry. With its precise voltage regulation, dual diode configuration, and robust power handling, this product is an excellent choice for designers looking to enhance the stability and protection of their electronic circuits.

You May Also Be Interested in

Central Semiconductor Corp
DUAL ZENER DIODE 3.6 VOLTS THRU 33 VOLTS 350mW, 5% TOLERANCE
Lowest to $2.6553
NXP / Nexperia
Dual Zener diodes
Need more? Email Us
NXP / Nexperia
Voltage regulator double diodes
Need more? Email Us
NXP / Nexperia
Dual Zener diodes
Need more? Email Us
Rohm Semiconductor
ESD Protection Diode
Lowest to $0.1235
NXP / Nexperia
Dual Zener diodes
Need more? Email Us
Panjit
TRIPLE ISOLATED 200mW ZENERS
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER ARRAY 15V SOT23 / Diode Zener Dual Common Anode 15V 2% 300mW Automotive 3-Pin TO-236AB T/R
Lowest to $0.0489
NXP / Nexperia
Dual Zener diodes
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1086 $50.4990
1,125+ $0.0891 $100.2375
1,740+ $0.0863 $150.1620
2,400+ $0.0835 $200.4000
3,100+ $0.0807 $250.1700
4,145+ $0.0724 $300.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,990 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess