EN
  • EN
  • DE

DZ23C13-7-F

Part No DZ23C13-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description 300mW DUAL SURFACE MOUNT ZENER DIODE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Configuration 1 Pair Common Cathode
Voltage - Zener (Nom) (Vz) 13V
Tolerance ±5%
Power - Max 300mW
Impedance (Maximum) (Zzt) 25 Ohm
Operating Temperature Range -65°C ~ 150°C
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 1170476-DZ23C13-7-F
Manufacturer Homepage www.diodes.com
Family Name DZ23C13
Introduction Date July 28, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DZ23C13-7-F CAD Model

Description

Introducing the DZ23C13-7-F Dual Zener Diode from Diodes Incorporated

The DZ23C13-7-F is a high-quality dual Zener diode, meticulously engineered by Diodes Incorporated, a leading manufacturer in the semiconductor market. This electronic component is designed to provide voltage regulation and protection in a variety of electronic circuits. It is an essential part of any electronic device that requires precise voltage control and stabilization.

Key Features of the DZ23C13-7-F

  • Dual Zener Diode Configuration: This product features two Zener diodes in a single package, making it an efficient solution for space-constrained applications.
  • Voltage Regulation: With a nominal Zener voltage of 13V, it ensures a stable voltage supply, protecting sensitive electronic components from voltage spikes and surges.
  • Power Dissipation: The DZ23C13-7-F can handle a power dissipation of 300mW, ensuring reliable performance even under varying load conditions.
  • Compact SOT-23 Package: Encased in a small SOT-23 package, the device is ideal for high-density circuit boards where space is at a premium.
  • High Peak Reverse Power Dissipation: This component is capable of withstanding high surge power, offering robust performance during transient conditions.

Applications of the DZ23C13-7-F

The versatility of the DZ23C13-7-F makes it suitable for a wide range of applications. It is commonly used in:

  • Power supply circuits
  • Consumer electronics
  • Telecommunication devices
  • Computer motherboards
  • Industrial control systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DZ23C13-7-F is no exception. It is produced under strict quality control standards, ensuring that each component meets the highest reliability and performance criteria. Customers can trust this Zener diode to offer consistent protection and regulation in their electronic designs.

Whether you're designing a complex industrial system or a simple consumer gadget, the DZ23C13-7-F from Diodes Incorporated is a smart choice for your voltage regulation needs. Its dual-diode configuration, robust power handling, and compact form factor make it an invaluable component for any electronics engineer or designer.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 5.1V SOT23-3
Lowest to $0.0285
Vishay
Lowest to $0.2021
Diodes Incorporated
DIODE ZENER ARRAY 15V SOT23-3
Lowest to $0.0659
Diodes Incorporated
DIODE ZENER ARRAY 6.2V SOT23-3 / Zener Diode Dual Common Cathode 6.2V 6.45% 10Ohm 300mW 3-Pin SOT-23 T/R
Lowest to $0.0527
Rohm Semiconductor
Lowest to $0.1987
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 4.3V SOT23-3
Lowest to $0.0681
Diodes Incorporated
DIODE ZENER ARRAY 4.7V SOT23-3
Lowest to $0.0455

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
1,345+ $0.0430 $57.8350
3,270+ $0.0353 $115.4310
5,070+ $0.0342 $173.3940
6,970+ $0.0332 $231.4040
9,030+ $0.0320 $288.9600
12,100+ $0.0286 $346.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 1345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess