EN
  • EN
  • DE

BSH103,215

Part No BSH103,215
Manufacturer Nexperia USA Inc.
Catalog TRANSISTORS
Description MOSFETs 30 V, N-channel Trench MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nexperia
Technology Si
Mounting Style SMD/SMT
Package / Case SOT-23-3
Transistor Polarity N-Channel
Number of Channels 1 Channel
Vds - Drain-Source Breakdown Voltage 30 V
Id - Continuous Drain Current 850 mA
Rds On - Drain-Source Resistance 400 mOhms
Vgs - Gate-Source Voltage - 8 V, + 8 V
Vgs th - Gate-Source Threshold Voltage 400 mV
Qg - Gate Charge 2.1 nC
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 150 C
Pd - Power Dissipation 750 mW
Channel Mode Enhancement
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Brand Nexperia
Product Type MOSFETs
Standard Pack Qty 3000
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian BSH103,215 CAD Model

Description

The BSH103,215 is a high-performance, low-power MOSFET manufactured by NXP Semiconductors, a leader in the field of high-quality semiconductor products. This particular MOSFET is designed to cater to a wide range of applications, offering an optimal balance between efficiency and reliability.

Key Features

  • Low Threshold Voltage: The BSH103,215 has a low threshold voltage, making it suitable for low-voltage applications and ensuring efficient operation at lower power levels.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications, including power supplies and converters.
  • Low On-State Resistance: The device boasts a low on-state resistance (RDS(on)), which minimizes power loss and heat generation during operation, thus enhancing system efficiency.
  • Surface-Mount Package: The BSH103,215 comes in a compact SOT23 package, which is suitable for automated assembly processes and helps reduce the overall footprint of the circuit design.

Applications

This versatile MOSFET can be used in a variety of electronic circuits and applications, including:

  • Power management modules
  • DC/DC converters
  • Battery-powered devices
  • Motor control circuits
  • Load switching
  • Portable electronics

Technical Specifications

Parameter Value
Drain-Source Voltage (VDS) 30 V
Continuous Drain Current (ID) 1.7 A
Power Dissipation (PD) 1.25 W
Operating Temperature Range -55°C to +150°C

Quality and Reliability

NXP's commitment to quality ensures that the BSH103,215 MOSFET meets stringent industry standards for performance and reliability. It is designed to withstand harsh environments and is tested rigorously to guarantee a long operational life.

For detailed technical specifications, application notes, and support documentation, please refer to the official NXP Semiconductors product page or contact their customer support team.

You May Also Be Interested in

Infineon Technologies
RF Bipolar Transistors RF BIP TRANSISTOR
Lowest to $0.2911
Infineon Technologies
MOSFETs TRENCH >=100V
Lowest to $4.3554
Infineon Technologies
MOSFETs CONSUMER
Lowest to $0.3302
IXYS
MOSFETs IXTA3N120 TRL
Lowest to $13.9586
Nexperia USA Inc.
Bipolar Transistors - BJT PNP general purpose double transistor
Lowest to $0.0414
Nexperia USA Inc.
MOSFETs 60 V, 360 mA N-channel Trench MOSFET
Lowest to $0.0295
Rohm Semiconductor
Bipolar Transistors - BJT NPN 32V 1A
Lowest to $0.1065
Toshiba Semiconductor and Storage
Bipolar Transistors - BJT Radio-Freq Bipolar NPN 20mA 100mW 30V
Lowest to $0.0848
NXP / Nexperia
RF Bipolar Transistors TAPE-7 TNS-RFSS
Lowest to $0.2346

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7128 $53.4600
150+ $0.6677 $100.1550
235+ $0.6452 $151.6220
335+ $0.6000 $201.0000
435+ $0.5775 $251.2125
545+ $0.5549 $302.4205
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76,930 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess