EN
  • EN
  • DE

C2012Y5V1H105Z

Part No C2012Y5V1H105Z
Manufacturer TDK Corporation
Catalog Miscellaneous
Description Ceramic Capacitors For General Use SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820103-C2012Y5V1H105Z
Ultra Librarian 3D Model Ultra Librarian C2012Y5V1H105Z CAD Model

Description

The C2012Y5V1H105Z is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It belongs to the C2012 series, indicating a 2012 (0805) case size. The Y5V dielectric is characterized by its high capacitance value in a small size, but with significant capacitance variation over temperature. It is typically used for general-purpose applications where high capacitance is required and temperature stability is less critical.

Applications

  • Decoupling in power circuits: Provides bulk capacitance for stabilizing voltage supply.
  • Bypassing in low-frequency circuits: Filters out low-frequency noise and ripple.
  • General-purpose applications: Suitable for applications where high capacitance is needed in a small size.
  • Consumer electronics: Used in various electronic devices where cost-effectiveness is important.
  • Energy storage: Provides localized energy storage for short-duration power demands.

Features

  • Y5V Dielectric: Offers high capacitance value in a small package.
  • Case Size: 2012 (0805) case size.
  • Capacitance Value: 1µF.
  • Voltage Rating: 50V DC.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • High Capacitance: Provides a large capacitance value in a compact size.
  • Cost-Effective: Y5V dielectric offers a more economical solution compared to more stable dielectrics.
  • Decoupling and Bypassing: Effective in reducing noise and stabilizing voltage supply.
  • Small Size: Suitable for space-constrained applications.
  • General-Purpose Use: Suitable for a wide range of applications where temperature stability is not critical.

Additional Details

The C2012Y5V1H105Z has a capacitance of 1 µF with a wide tolerance, typically +80%/-20%. Its operating temperature range is typically -30°C to +85°C. Due to the significant capacitance variation over temperature, this capacitor is best suited for applications where environmental conditions are relatively stable and precise capacitance values are not required. It is designed for reflow soldering and is suitable for automated assembly processes. Applications include general-purpose decoupling, bypass capacitors, and filtering in less critical circuits.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess