EN
  • EN
  • DE

2SC2714-Y(TE85L,F)

Part No 2SC2714-Y(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog TRANSISTORS
Description Bipolar Transistors - BJT Radio-Freq Bipolar NPN 20mA 100mW 30V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba
Mounting Style SMD/SMT
Package / Case SOT-346-3
Transistor Polarity NPN
Configuration Single
Collector- Emitter Voltage VCEO Max 30 V
Collector- Base Voltage VCBO 40 V
Emitter- Base Voltage VEBO 4 V
Maximum DC Collector Current 20 mA
Pd - Power Dissipation 100 mW
Gain Bandwidth Product fT 550 MHz
Maximum Operating Temperature + 125 C
Series 2SC2714
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
DC Current Gain hFE Max 200
Technology Si
Brand Toshiba
Continuous Collector Current 20 mA
DC Collector/Base Gain hfe Min 40
Product Type BJTs - Bipolar Transistors
Standard Pack Qty 3000
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian 2SC2714-Y(TE85L,F) CAD Model

Description

The 2SC2714-Y(TE85L,F) is a versatile NPN transistor known for its excellent performance in amplification and switching applications. Featuring a robust design, it offers stability and reliability in various electronic circuits.

Applications

  • Audio Amplifiers
  • Switching Power Supplies
  • Signal Processing
  • Radio Frequency (RF) Amplification

Features and Benefits

  • High Gain: Provides excellent signal amplification with a high current gain.
  • Low Noise: Ensures clear signal processing suitable for audio and RF applications.
  • Compact Package: The TE85L packaging facilitates integration into small PCBs, ideal for compact designs.
  • Thermal Stability: Capable of operating over a wide temperature range, making it suitable for demanding environments.

This transistor finds its utility in a multitude of projects, including sound systems that require high fidelity audio output, as well as RF devices where signal integrity is paramount. Moreover, its durability and efficiency make it a favored choice among engineers looking to design cost-effective and reliable systems.

You May Also Be Interested in

Nexperia USA Inc.
Bipolar Transistors - BJT PNP general purpose double transistor
Lowest to $0.0414
Infineon Technologies
MOSFETs HIGH POWER_LEGACY
Lowest to $23.3473
NXP / Nexperia
RF Bipolar Transistors PNP 35MA 15V 4GHZ
Need more? Email Us
Toshiba Semiconductor and Storage
Bipolar Transistors - BJT Radio-Freq Bipolar NPN 20mA 100mW 30V
Lowest to $0.0848
Toshiba Semiconductor and Storage
MOSFETs LowON Res MOSFET ID=4A VDSS=20V
Lowest to $0.2911
Toshiba Semiconductor and Storage
MOSFETs Small Low ON Resistane MOSFETs
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT 65 V, 100 mA NPN general-purpose transistors
Lowest to $0.0283
Nexperia USA Inc.
MOSFETs 30 V, N-channel Trench MOSFET
Lowest to $0.7128
Infineon Technologies
MOSFETs P-Ch -100V -15A TO220-3
Lowest to $2.7083

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0848 $50.0320
1,440+ $0.0696 $100.2240
2,225+ $0.0675 $150.1875
3,065+ $0.0653 $200.1445
3,965+ $0.0631 $250.1915
5,305+ $0.0566 $300.2630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 169,546 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess