EN
  • EN
  • DE

BCX56-16TX

Part No BCX56-16TX
Manufacturer Nexperia USA Inc.
Catalog TRANSISTORS
Description Bipolar Transistors - BJT 80 V, 1 A NPN medium power transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nexperia
Mounting Style SMD/SMT
Package / Case SOT-89-3
Transistor Polarity NPN
Configuration Single
Collector- Emitter Voltage VCEO Max 80 V
Collector- Base Voltage VCBO 100 V
Emitter- Base Voltage VEBO 5 V
Collector-Emitter Saturation Voltage 500 mV
Maximum DC Collector Current 1 A
Pd - Power Dissipation 500 mW
Gain Bandwidth Product fT 155 MHz
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 150 C
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
DC Current Gain hFE Max 250
Technology Si
Brand Nexperia
Continuous Collector Current 1 A
DC Collector/Base Gain hfe Min 100
Product Type BJTs - Bipolar Transistors
Standard Pack Qty 1000
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian BCX56-16TX CAD Model

You May Also Be Interested in

Infineon Technologies
MOSFETs HIGH POWER_LEGACY
Lowest to $23.3473
Nexperia USA Inc.
MOSFETs 60 V, 360 mA N-channel Trench MOSFET
Lowest to $0.0295
Panjit
MOSFETs 20V N-Channel Enhancement Mode MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Bipolar Transistors - BJT Radio-Freq Bipolar NPN 20mA 100mW 30V
Lowest to $0.0848
NXP / Nexperia
RF Bipolar Transistors TAPE-7 TNS-RFSS
Lowest to $0.2346
Toshiba Semiconductor and Storage
Bipolar Transistors - BJT NPN 230V 1A
Lowest to $1.1642
Infineon Technologies
MOSFETs P-Ch -100V -15A TO220-3
Lowest to $2.7083
Infineon Technologies
RF Bipolar Transistors RF BIP TRANSISTOR
Lowest to $0.1438
Nexperia USA Inc.
Bipolar Transistors - BJT 45 V, 500 mA PNP general-purpose transistors
Lowest to $0.0519

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
995+ $0.0504 $50.1480
2,420+ $0.0414 $100.1880
3,745+ $0.0401 $150.1745
5,155+ $0.0388 $200.0140
6,670+ $0.0375 $250.1250
8,930+ $0.0336 $300.0480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 995 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess