The 74LVC1G07GF from Nexperia is a single buffer/driver with an open-drain output. This device is designed for low-voltage operation and high-speed performance. The open-drain output allows for flexible voltage level translation and can be used in wired-OR configurations.
Applications:
- Voltage level translation
- Wired-OR logic
- Interface circuits
- LED driving
- General-purpose buffering
Features:
- Single buffer/driver with open-drain output
- Wide supply voltage range: 1.65 V to 5.5 V
- High-speed propagation delay: tpd = 4.0 ns (typical) at 3.3 V
- Low power consumption
- Overvoltage tolerant input
- ESD protection: HBM > 2000 V, MM > 200 V
- CMOS technology
Benefits:
- Enables flexible voltage level translation for interfacing between different voltage domains.
- Allows for wired-OR logic implementation, simplifying circuit design.
- Facilitates fast and efficient signal processing due to its high-speed performance.
- Reduces power consumption, making it suitable for battery-powered applications.
- Protects against electrostatic discharge, enhancing system reliability.
- Compact design saves board space and reduces component count.
Additional Details:
The 74LVC1G07GF is available in a space-saving XSON6 package. The open-drain output requires an external pull-up resistor to define the high-level voltage. The device operates over an extended temperature range of -40°C to +125°C. The input pin is overvoltage tolerant, allowing connection to higher voltage systems. This buffer/driver is ideal for applications requiring voltage level translation, wired-OR logic, and general-purpose buffering. The 74LVC1G07GF is a cost-effective and efficient solution for implementing these functionalities in digital circuits. Its small size and comprehensive features make it a versatile component for various applications. The open-drain output provides added flexibility in circuit design, allowing the device to be used in a wide range of applications. The device’s high-speed performance ensures that signals are processed quickly and efficiently.