EN
  • EN
  • DE

PI6LC48P0301AZHIEX

Part No PI6LC48P0301AZHIEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description 3-OUTPUT LVPECL NETWORKING CLOCK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features Ethernet IC 680MHz 1 Output 28-TQFN (3.5x5.5)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-VFQFN Exposed Pad
Case / Package 28-TQFN (3.5x5.5)
Family Name PI6LC48
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889264-PI6LC48P0301AZHIEX
Ultra Librarian 3D Model Ultra Librarian PI6LC48P0301AZHIEX CAD Model

Description

Introducing the PI6LC48P0301AZHIEX from Diodes Incorporated

The PI6LC48P0301AZHIEX is a state-of-the-art integrated circuit designed and manufactured by the reputable Diodes Incorporated. This high-performance product is tailored for modern electronic applications that demand reliability, efficiency, and precision. As a leading component in the realm of power management, this IC is an excellent choice for designers looking to optimize their systems for better power consumption and enhanced stability.

At the heart of the PI6LC48P0301AZHIEX lies its robust architecture, which is crafted to provide superior power regulation and signal integrity. The device features a low-jitter clock generator that ensures a clean and stable clock signal for high-speed digital circuits. This is particularly crucial in applications such as high-speed data communication, advanced computing, and sophisticated signal processing where timing accuracy is paramount.

The compact form factor of the PI6LC48P0301AZHIEX makes it an ideal choice for space-constrained applications. Despite its small size, it does not compromise on functionality or performance. It is designed to be highly energy-efficient, which not only reduces the power consumption of the end product but also minimizes the heat generated, thereby extending the product's lifespan and reliability.

Compatibility is another key aspect of the PI6LC48P0301AZHIEX. It is engineered to work seamlessly with a wide range of other components and systems. This ensures that designers can integrate this IC into their existing designs without the need for significant rework, saving both time and resources.

Diodes Incorporated has a reputation for quality, and the PI6LC48P0301AZHIEX is no exception. It is built to meet the highest industry standards, ensuring that it performs consistently under various conditions. Whether it's for industrial, commercial, or consumer electronics, this product is designed to deliver top-notch performance and reliability.

In conclusion, the PI6LC48P0301AZHIEX from Diodes Incorporated represents a blend of advanced technology, efficiency, and design excellence. It is an indispensable component for any high-performance power management system, where it will contribute to both the efficiency and the long-term stability of the application it powers.

You May Also Be Interested in

Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
IC BUFFER 2OUTPUT 1.5V 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 24MLF
Lowest to $1.3971
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Lowest to $9.5892
Renesas Electronics America
VFQFPN 5.00X5.00X0.90 MM, 0.40MM
Need more? Email Us
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Need more? Email Us
Renesas Electronics America
IC FREQ GEN 200MHZ CLK 56-SSOP
Need more? Email Us
Renesas Electronics America
IC FANOUT BUFF DIFF 20-QFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4388 $59.0716
17+ $6.9242 $117.7114
26+ $6.7078 $174.4028
36+ $6.4915 $233.6940
47+ $6.2750 $294.9250
62+ $5.6259 $348.8058
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess