EN
  • EN
  • DE

C2012X5R1C475K125AC

Part No C2012X5R1C475K125AC
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Description CAP CER 4.7UF 16V X5R 0805
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer TDK Corporation
Packaging Reel - TR
Status Not For New Designs
Capacitance 4.7μF
Tolerance ±10%
Voltage Rating 16V
Temperature Coefficient X5R
Temperature Range - Operating -55°C to 85°C
Features Low ESL
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Thickness (Max) 0.057" (1.45mm)
Win Source Part Number 1027035-C2012X5R1C475K125AC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C2012X5R1C475K125AC CAD Model

Description

The C2012X5R1C475K125AC is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is designed for general-purpose applications requiring a stable capacitance value, commonly used in decoupling, bypassing, and filtering circuits across a wide range of electronic devices.

Applications:

  • Consumer Electronics: Smartphones, tablets, digital cameras, and audio players.
  • Industrial Equipment: Power supplies, control circuits, and measuring instruments.
  • Automotive Electronics: Electronic control units (ECUs), infotainment systems, and sensor interfaces.
  • Telecommunications: Wireless communication devices, networking equipment, and signal processing circuits.
  • Computer Peripherals: Desktop computers, laptops, and storage devices.

Features:

  • Capacitance: 4.7 µF (microfarads).
  • Voltage Rating: 16 VDC.
  • Case Size: 2012 (EIA 0805), a compact surface-mount package.
  • Dielectric Material: X5R, offering stable performance over a temperature range of -55°C to +85°C.
  • Tolerance: ±10%.
  • Termination: Nickel barrier with tin plating, ensuring excellent solderability and preventing silver migration.

Benefits:

  • Stable Capacitance: The X5R dielectric ensures minimal capacitance variation with temperature and voltage.
  • Compact Size: The 0805 package allows for high-density circuit designs.
  • High Reliability: TDK capacitors are known for their high quality and long lifespan.
  • Easy Assembly: Surface-mount technology simplifies the manufacturing process.
  • Cost-Effective: Provides a good balance of performance and price for general-purpose applications.

Additional Details:

The C2012X5R1C475K125AC capacitor is constructed using a multilayer ceramic structure, which maximizes capacitance within a small form factor. The nickel barrier termination enhances solder joint reliability and prevents leaching during soldering. This capacitor is suitable for applications requiring a moderate capacitance value and a higher voltage rating in a compact size, such as power supply decoupling and noise filtering. Its X5R dielectric guarantees stable operation across a broad range of operating conditions. Additionally, the component is RoHS compliant, confirming its adherence to environmental safety standards by being free of hazardous substances.

You May Also Be Interested in

Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess