EN
  • EN
  • DE

74AUP1T34GF/S500H

Part No 74AUP1T34GF/S500H
Manufacturer Nexperia USA Inc.
Catalog Logic - Translators, Level Shifters
Description 74AUP1T34 - LOW-POWER DUAL SUPPL / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON (1x1)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Nexperia USA Inc.
Series 74AUP
Package Bulk
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.1 V ~ 3.6 V
Voltage - VCCB 1.1 V ~ 3.6 V
Output Type Non-Inverted
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 6-XFDFN
Supplier Device Package 6-XSON (1x1)
Base Product Number 74AUP1T34
ECCN EAR99
HTSUS 8542.39.0001
Other Names NEXNEX74AUP1T34GF/S500H,2156-74AUP1T34GF/S500H
Standard Package 1
Win Source Part Number 1110011-74AUP1T34GF/S500H
Ultra Librarian 3D Model Ultra Librarian 74AUP1T34GF/S500H CAD Model

Description

The 74AUP1T34GF/S500H is a voltage level translator from Nexperia USA Inc. with non-inverted output type.

  • Output Type: Non-Inverted
  • Channel Type: Unidirectional
  • Channels per Circuit: One
  • VCCA Voltage Range: 1.1 V to 3.6 V
  • VCCB Voltage Range: 1.1 V to 3.6 V
  • Package/Case: 6-XFDFN
  • Supplier Device Package: 6-XSON (1x1)
  • Operating Temperature Range: -40°C to 125°C (TA)
  • Alternative Part: 74AUP1T34GFS500H
  • Category: Integrated Circuits (ICs) and Logic-Translators, Level Shifters

You May Also Be Interested in

Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-XSON, SOT886 (1.45x1)
Lowest to $0.4524
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
ON Semiconductor
IC XLATOR 9B LTCH TTL-ECL 28PLCC
Lowest to $11.5731
Texas Instruments
IC I2C BUS REP LVL-TRANSL 8VSSOP
Lowest to $0.3412
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 16SO / Translation Transceiver 2 Element 2 Bit per Element 3-State Output 16-SO
Lowest to $0.9794
Maxim Integrated
PECI-to-I2C Translator | IC TRNSLTR UNIDIRECTIONAL 10UMAX
Need more? Email Us
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess