EN
  • EN
  • DE

MAX6621AUB+

Part No MAX6621AUB+
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description PECI-to-I2C Translator | IC TRNSLTR UNIDIRECTIONAL 10UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 1
Input Signal PECI
Output Signal I2C
Output Type Non-Inverted
Data Rate 400kbps
Temperature Range - Operating -20°C ~ 150°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-uMAX
Family Part Number MAX6621
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1214601-MAX6621AUB+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6621AUB+ CAD Model

Description

Maxim Integrated MAX6621AUB+ Precision Temperature Sensor

The MAX6621AUB+ from Maxim Integrated is a highly accurate, quad temperature sensor designed for precise thermal monitoring in a wide range of applications. This compact sensor is ideal for multi-channel temperature measurement in complex systems such as servers, telecommunications equipment, and industrial control systems.

Key Features

  • Four Channels: The device features four independent temperature sensor inputs, which allow for simultaneous monitoring of multiple points with a single chip.
  • High Accuracy: With an accuracy of ±1°C from -40°C to +125°C, the MAX6621AUB+ ensures reliable temperature readings for critical applications.
  • Low Power Consumption: Designed for energy-efficient operation, this sensor helps maintain low power consumption in your designs.
  • Programmable Resolution: The resolution is programmable from 9 to 12 bits, allowing for flexibility between measurement resolution and conversion time.
  • Serial Interface: The device uses a 2-wire, I²C-compatible serial interface, facilitating easy integration into existing systems with minimal wiring.
  • Small Package: Housed in a compact 10-pin µMAX package, the MAX6621AUB+ saves valuable board space in space-constrained applications.

Applications

  • Data Centers and Servers
  • Telecommunication Systems
  • Industrial Control Systems
  • Environmental Monitoring
  • Medical and Scientific Instruments

The MAX6621AUB+ is not only a versatile component for temperature monitoring but also offers features like overtemperature alarms and data logging capabilities, which can be essential for system protection and diagnostics. Its robust design and high reliability make it a preferred choice for engineers and designers looking to incorporate precise temperature sensing into their projects. Whether you're managing heat dissipation in high-performance computing environments or ensuring stable operation in industrial machinery, the MAX6621AUB+ delivers the performance and precision you need.

For detailed specifications, application notes, and support resources, please refer to Maxim Integrated's official documentation and product datasheets. The MAX6621AUB+ is available for order, and its technical support team is ready to assist with integration into your next project.

You May Also Be Interested in

ON Semiconductor
IC XLATOR 9B LTCH TTL-ECL 28PLCC
Lowest to $11.5731
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
ON Semiconductor
IC TXRX NON-INVERT 5.5V 24SOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP
Lowest to $4.2391
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER | IC TRNSLTR BIDIRECTIONAL SM8
Lowest to $3.2099
NXP / Nexperia
74AVC2T45 - DUAL-BIT, DUAL-SUPPL / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-XSON (1.35x1)
Lowest to $0.4897
Microchip Technology
5V/3.3V TTL-TO-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 8XQFN / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XQFN (1.6x1.6)
Lowest to $0.2317
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $9.3844

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess