EN
  • EN
  • DE

UMK105B7561KV-F

Part No UMK105B7561KV-F
Manufacturer Taiyo Yuden
Catalog Ceramic Capacitors
Description CAP CER 560PF 50V X7R 0402
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 26 Weeks
Features 560 pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Manufacturer Taiyo Yuden
Series M
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 0402 (1005 Metric)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number RM UMK105 B7561KV-F, UMK105B7561KVF
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901937-UMK105B7561KV-F
Ultra Librarian 3D Model Ultra Librarian UMK105B7561KV-F CAD Model

Description

The UMK105B7561KV-F is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. It's designed for general-purpose applications and offers stable performance, small size, and high reliability.

Applications

  • Bypass capacitors
  • Decoupling capacitors
  • Filtering
  • Timing circuits
  • General-purpose circuit applications

Features

  • Small size: Allows for high-density circuit designs.
  • High capacitance value: Provides effective bypassing and decoupling.
  • Stable performance: Capacitance remains stable over a wide range of temperatures and voltages.
  • RoHS compliant: Meets environmental regulations.
  • High reliability: Offers long-term stable performance.

Benefits

  • Space saving: Small size allows for compact circuit designs.
  • Effective noise reduction: High capacitance value provides effective bypassing and decoupling, reducing noise and improving circuit performance.
  • Reliable performance: Stable capacitance ensures consistent circuit operation over time and under varying conditions.
  • Compliance: RoHS compliant, making it suitable for environmentally conscious applications.

Additional Details

The UMK105B7561KV-F is commonly used in electronic devices, circuit boards, and industrial equipment. Its small size allows for high-density circuit designs, saving space and reducing overall system cost. The high capacitance value makes it suitable for bypassing and decoupling applications, reducing noise and improving circuit performance. The stable capacitance ensures reliable performance over time and under varying conditions. The RoHS compliant design ensures that it meets environmental regulations.

You May Also Be Interested in

TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess