EN
  • EN
  • DE

74AUP1G79GW,125

Part No 74AUP1G79GW,125
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 5TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Purpose Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 1
Max Frequency 309MHz
Max Propagation Delay @ V, Max CL 5.8ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 0.8 V to 3.6 V
Current - Quiescent 500nA
Input Capacitance 0.8pF
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 1007801-74AUP1G79GW,125
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AUP1G79GW,125 CAD Model

Description

The Nexperia D-Type with Id 440643 is a non-inverted output type integrated circuit that has a quiescent current of 500nA and an input capacitance of 0.8pF.

  • Quiescent Current: 500nA
  • Input Capacitance: 0.8pF
  • Maximum Propagation Delay: 5.8ns @ 3.3V, 50pF
  • Maximum Frequency: 309MHz
  • Purpose: Standard
  • Mounting Technology: SMD (SMT)
  • Package: 5-TSSOP, SC-70-5, SOT-353
  • Supply Voltage Range: 0.8 V to 3.6 V

You May Also Be Interested in

Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1377 $50.2605
885+ $0.1130 $100.0050
1,370+ $0.1095 $150.0150
1,890+ $0.1060 $200.3400
2,445+ $0.1024 $250.3680
3,270+ $0.0918 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,375 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess