EN
  • EN
  • DE

74AC11074D

Part No 74AC11074D
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Bits per Element 1
Clock Frequency 150MHz
Max Propagation Delay at V, Max CL 7.5ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 3V ~ 5.5V
Current - Quiescent (Iq) 4μA
Input Capacitance 3.5pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Family Part Number 74AC11074
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1130303-74AC11074D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AC11074D CAD Model

Description

The Texas Instruments 74AC11074D is a high-speed, dual D-type positive edge-triggered flip-flop integrated circuit. This device is part of the 74AC family, known for its advanced high-speed CMOS technology. The 74AC11074D is designed to operate from a wide range of power supply voltages, making it versatile for various applications.

Each flip-flop has independent data (D), set (S), reset (R), and clock (CLK) inputs and Q and outputs. The set and reset are asynchronous active low inputs, and the device features edge-triggered clocking, which ensures reliable operation even in complex timing scenarios.

The 74AC11074D is capable of toggling at very high speeds, with a typical toggle frequency of 160 MHz, which is beneficial for high-speed digital systems. This makes it an ideal choice for applications such as data storage, data transfer, and various types of counters or registers.

Key Features:

  • Supply Voltage Range: 2V to 6V
  • High-Speed Operation: Typical toggle frequency of 160 MHz
  • Low Power Consumption: 20 µA maximum ICC
  • Outputs Can Drive Up To: 10 LSTTL loads
  • Asynchronous Set-Reset Capability: Independent set and reset inputs for each flip-flop
  • Edge-Triggered Clocking: Positive-edge-triggered for reliable timing operations
  • Output Current: ±24 mA at the outputs
  • Packaging: Available in SOIC-14 package

The device's robust design ensures that it is immune to latch-up, and it also has ESD protection circuitry to safeguard against static discharge events. The 74AC11074D's performance is characterized for operation from -40°C to 85°C, making it suitable for commercial and industrial temperature ranges.

Overall, the Texas Instruments 74AC11074D is a reliable and efficient solution for designers looking for a high-speed dual D-type flip-flop. With its wide supply voltage range, high-speed operation, and robust protection features, it is well-suited for a range of digital applications.

You May Also Be Interested in

NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457
NXP / Nexperia
Lowest to $0.2703
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.1351
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess