EN
  • EN
  • DE

DM74ALS574ASJX

Part No DM74ALS574ASJX
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
Manufacturer ON Semiconductor
Series 74ALS
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.209", 5.30mm Width)
Case / Package 20-SOP
Family Name 74ALS574
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917115-DM74ALS574ASJX
Ultra Librarian 3D Model Ultra Librarian DM74ALS574ASJX CAD Model

Description

DM74ALS574ASJX Octal D-Type Flip-Flop by ON Semiconductor

The DM74ALS574ASJX is a high-performance octal D-type flip-flop manufactured by ON Semiconductor, designed for use in systems that require the capability to capture data at a specific moment in time. This integrated circuit (IC) is a critical component in various digital applications, including data storage, communication systems, and computer memory, where reliable data latching is essential.

This particular model comes in a surface-mount package, specifically in a 20-pin SOIC (Small Outline Integrated Circuit) form factor, making it suitable for compact PCB designs and automated assembly processes. The DM74ALS574ASJX is part of the Advanced Low Power Schottky (ALS) family, which is known for combining low power consumption with high speed and high output drive capabilities.

Key Features:

  • Logic Type: Octal D-Type Flip-Flop with 3-state outputs
  • Package Type: 20-pin SOIC, offering a space-saving footprint for densely packed circuit boards
  • Operating Voltage: Typically 5V, which is standard for many digital systems, allowing for easy integration with other 5V logic components
  • High-Speed Performance: The ALS technology ensures fast data capture and stable output, which is critical for high-speed operations
  • Low Power Consumption: Reduced power usage without sacrificing speed, making it ideal for power-sensitive applications
  • Output Drive Capability: Capable of driving a significant load, which is essential for driving other logic circuits or components
  • Data Storage: Each flip-flop can store one bit of data, allowing for 8 bits (1 byte) of storage per IC
  • 3-State Outputs: Provides the ability to put the output in a high impedance state, facilitating bus-oriented applications

The DM74ALS574ASJX is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for the electronics industry. With its robust design and advanced technology, this octal D-type flip-flop is an excellent choice for designers looking to create efficient and effective digital systems. Whether you're working on data processing, communication interfaces, or memory storage solutions, the DM74ALS574ASJX offers the performance and features necessary to meet the demands of your application.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4826 $57.9120
295+ $0.3961 $116.8495
455+ $0.3836 $174.5380
625+ $0.3712 $232.0000
805+ $0.3589 $288.9145
1,080+ $0.3218 $347.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 487 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess