EN
  • EN
  • DE

NJM7022M

Part No NJM7022M
Manufacturer New Japan Radio
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016285-NJM7022M
Categories OEM Parts(M-N)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJM7022M CAD Model

Description

The New Japan Radio NJM7022M is a dual operational amplifier (op-amp) IC designed for audio and general-purpose applications. It features low noise and low distortion, making it suitable for high-quality audio amplification and signal processing. The dual op-amp configuration allows for versatile use in various circuit designs.

Applications

  • Audio Amplifiers: Preamplifiers, headphone amplifiers, and line drivers.
  • Active Filters: Low-pass, high-pass, band-pass, and notch filters.
  • Signal Conditioning: Signal amplification, buffering, and impedance matching.
  • Oscillators: Sine wave oscillators and function generators.
  • Instrumentation Amplifiers: Precision measurement and data acquisition systems.

Features

  • Dual Operational Amplifier: Contains two independent op-amps in a single package.
  • Low Noise: Features low input noise voltage for high signal-to-noise ratio.
  • Low Distortion: Offers low total harmonic distortion (THD) for high-fidelity audio reproduction.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages.
  • High Gain: Provides high open-loop voltage gain.
  • Input Offset Voltage: Low input offset voltage minimizes DC errors.
  • Small Package: Available in a compact package, such as SOP (Small Outline Package).

Benefits

  • High-Quality Audio: Low noise and low distortion provide excellent audio performance.
  • Versatile Application: Suitable for a wide range of audio and general-purpose applications.
  • Space-Saving Design: Dual op-amp configuration saves board space.
  • Easy to Use: Standard op-amp pinout simplifies circuit design and prototyping.

Additional Details

The NJM7022M typically comes in an SOP (Small Outline Package). It requires a dual power supply (e.g., ±15V). Key specifications include the input bias current, slew rate, and common-mode rejection ratio (CMRR). Detailed datasheets provide information on typical application circuits and performance characteristics. Proper power supply decoupling and grounding techniques should be used to minimize noise and ensure stable operation. External components, such as resistors and capacitors, are needed to configure the op-amp for specific applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Omron
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess